EN
  • EN
  • DE

STM8S105S6T6CTR

Part No STM8S105S6T6CTR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 44LQFP  /  STM8 series Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM8S
Package Tape & Reel
Core Processor STM8
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 34
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Supply Voltage - Operating 2.95V ~ 5.5V
Data Converters A/D 9x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 44-LQFP
Base Product Number STM8
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names 497-18859-6,497-18859-1,497-18859-2,STM8S105S6T6CTR-ND
Standard Package 1,000
Win Source Part Number 1127189-STM8S105S6T6CTR
Ultra Librarian 3D Model Ultra Librarian STM8S105S6T6CTR CAD Model

Description

STMicroelectronics STM8S105S6T6CTR Microcontroller

The STM8S105S6T6CTR is a high-performance microcontroller from STMicroelectronics, designed to deliver the perfect blend of efficiency and power for a wide range of embedded applications. This device is part of the STM8S series, which is renowned for its robust architecture, enhanced peripherals, and low power consumption, making it ideal for both industrial and consumer applications.

Key Features:

  • Core: The STM8S105S6T6CTR is built around a high-performance STM8 core operating at up to 16 MHz frequency, providing the computational power needed for complex tasks.
  • Memory: It comes with 32 Kbytes of Flash program memory, which is more than enough for small to medium-sized applications, along with 2 Kbytes of RAM and 1 Kbyte of EEPROM for data storage.
  • I/O Ports: The microcontroller features 28/32 programmable I/O pins, offering flexibility in connecting with various peripherals and custom hardware components.
  • Advanced Peripherals: It includes an advanced control timer, two general-purpose timers, and a basic timer, which can be used for time-related control tasks. Additionally, it supports I2C, SPI, and UART interfaces for serial communication.
  • Robust Design: The STM8S105S6T6CTR is designed with an extended temperature range from -40°C to 85°C, ensuring reliable operation under extreme conditions.
  • Power Efficiency: With multiple low power modes including halt and active-halt modes, it ensures energy efficiency, which is critical for battery-operated devices.
  • Package: The microcontroller is available in a compact LQFP 44-pin package, which is suitable for space-constrained applications.

Applications:

The STM8S105S6T6CTR is versatile and can be used in a variety of applications including:

  • Consumer electronics
  • Home appliances
  • Automotive systems
  • Industrial controls
  • Lighting systems
  • Power management systems

With its robust set of features and reliable performance, the STM8S105S6T6CTR from STMicroelectronics is an excellent choice for developers looking to create sophisticated and power-conscious embedded systems.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.5068 $60.1632
57+ $2.0570 $117.2490
87+ $1.9926 $173.3562
120+ $1.9284 $231.4080
155+ $1.8641 $288.9355
208+ $1.6713 $347.6304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,280 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess