EN
  • EN
  • DE

STM8S105K6U3ATR

Part No STM8S105K6U3ATR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 32UFQFPN / STM8 series Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 32-UFQFPN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM8S
Package Tape & Reel (TR)
Core Processor STM8
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 25
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Supply Voltage - Operating 2.95V ~ 5.5V
Data Converters A/D 7x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 32-UFQFN Exposed Pad
Supplier Device Package 32-UFQFPN (5x5)
Base Product Number STM8
Standard Package 3,000
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1262044-STM8S105K6U3ATR
Ultra Librarian 3D Model Ultra Librarian STM8S105K6U3ATR CAD Model

Description

The STM8S105K6U3ATR is a high-performance microcontroller from STMicroelectronics, designed with robustness, versatility, and reliability in mind. This device is part of the STM8S series, which is renowned for its efficiency and effectiveness in a wide range of applications, including industrial control systems, consumer electronics, automotive systems, and more.

Key Features

  • Core: The STM8S105K6U3ATR is built around a high-performance 8-bit STM8 core running at up to 16 MHz. This core provides a good balance between processing power and energy efficiency, making it suitable for both power-sensitive and performance-demanding applications.
  • Memory: It comes equipped with 32 Kbytes of Flash program memory, which is more than adequate for complex programs and algorithms. Additionally, it has 2 Kbytes of RAM and 1 Kbyte of EEPROM for data storage.
  • I/O Ports: This microcontroller offers up to 34 I/O ports, which are 5V tolerant, allowing for easy interfacing with a wide range of peripherals and sensors.
  • Advanced Peripherals: The STM8S105K6U3ATR includes advanced peripherals such as an integrated 10-bit ADC, a 16-bit timer, two 8-bit timers, and a UART for serial communication.
  • Operating Voltage: It operates within a range of 2.95 to 5.5 volts, providing flexibility in power supply design and ensuring compatibility with both 3.3V and 5V systems.
  • Temperature Range: The device is designed to operate over an industrial temperature range from -40°C to 85°C, ensuring stable performance even in harsh environmental conditions.
  • Packaging: The microcontroller is available in a 32-pin UFQFPN package, which is both space-saving and suitable for PCBs with a high density of components.

Applications

The STM8S105K6U3ATR is a versatile component that can be used in a variety of applications. Its robust feature set makes it ideal for:

  • Automotive systems
  • Industrial controls
  • Home appliances
  • Personal electronics
  • Power tools
  • Lighting systems

With its combination of performance, memory capacity, and rich peripheral set, the STM8S105K6U3ATR microcontroller is a compelling choice for designers looking to create sophisticated and reliable products in a compact form factor.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9704 $53.3720
130+ $0.7963 $103.5190
195+ $0.7714 $150.4230
270+ $0.7465 $201.5550
350+ $0.7216 $252.5600
465+ $0.6470 $300.8550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess