EN
  • EN
  • DE

74ALVT162241DGG

Part No 74ALVT162241DGG
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 2.5V/3.3V 16-bit buffer/driver with 30ohm termination resistors 3-State
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1130984-74ALVT162241DGG
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ALVT162241DGG CAD Model

Description

Overview of 74ALVT162241DGG from NXP

The 74ALVT162241DGG is a high-performance, integrated circuit designed and manufactured by NXP Semiconductors. This device is part of the Advanced Low-Voltage CMOS Technology (ALVT) family and is particularly suited for driving transmission lines. The product is characterized by its low-power consumption and high noise immunity, making it an ideal choice for a wide range of industrial and commercial applications.

Key Features

  • High-Speed Operation: The 74ALVT162241DGG is capable of operating at high speeds, which is essential for applications that require quick data transfer and processing.
  • Low-Voltage Operation: Designed to operate at 2.5V to 3.3V, this device supports low-voltage applications, contributing to overall power efficiency.
  • Bus Hold Function: It includes a bus hold feature that maintains the last valid input state when no input is given, preventing floating inputs and reducing the need for pull-up/down resistors.
  • High Drive Capability: With 64 mA output drive capability at 3.3V, this IC can drive multiple loads or long transmission lines effectively.
  • 3-State Outputs: The 3-state outputs ensure that the device can be connected to a bus or multiple peripherals with minimal conflict or power consumption when not in use.

Applications

The 74ALVT162241DGG is versatile and can be used in various applications such as:

  • Bus Interface or Signal Buffering
  • Data Communication Systems
  • Memory Address Drivers
  • Backplane Driving
  • Peripheral Driving

Product Specifications

The 74ALVT162241DGG features a 56-pin TSSOP (Thin Shrink Small Outline Package) that provides a compact footprint while allowing for efficient thermal dissipation. It is designed with 16-bit dual supply translating transceiver with 3-state outputs, which means it can transceive data in both directions between two bus lines. The device's balanced propagation delays and transition times make it a reliable component in high-speed data paths.

In conclusion, the 74ALVT162241DGG from NXP is a robust and reliable IC that offers the necessary features for high-speed data transmission and buffering while maintaining low power consumption and high noise immunity. Its suitability for driving transmission lines and interfacing with buses makes it a valuable component in advanced electronic systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.9129 $65.8258
5+ $27.0051 $135.0255
7+ $26.1619 $183.1333
10+ $25.3176 $253.1760
12+ $24.4733 $293.6796
16+ $21.9415 $351.0640
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess