EN
  • EN
  • DE
  • IT

STM8S103F2U6TR

Part No STM8S103F2U6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description MCU 8-bit STM8 CISC 4KB Flash 3.3V/5V 20-Pin UFQFPN T/R / IC MCU 8BIT 4KB FLASH 20UFQFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Core Processor STM8
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 16
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
EEPROM Size 640 x 8
Data RAM Size 1K x 8
Supply Voltage - Operating 2.95 V to 5.5 V
Data Converters A/D 5x10b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 20-UFQFN
Win Source Part Number 1103558-STM8S103F2U6TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name STM8S103F2
Introduction Date June 05, 2008
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian STM8S103F2U6TR CAD Model

Description

The STM8S103F2U6TR is a high-performance microcontroller from STMicroelectronics, designed to deliver the perfect balance between performance, power consumption, and cost-effectiveness. This device is part of the STM8S series, which is renowned for its robust architecture and ease of use, making it an ideal choice for a wide range of applications in the consumer, automotive, and industrial markets.

Key Features

  • Core: STM8 core running at up to 16 MHz
  • Flash memory: 4 Kbytes with read-while-write support
  • RAM: 1 Kbyte
  • Data EEPROM: 128 bytes
  • Timers: Advanced control timer, two general-purpose timers, and an 8-bit basic timer
  • Communication interfaces: Integrated UART, SPI, and I2C interfaces for full-duplex communication
  • 10-bit ADC: With up to five channels for analog input
  • I/O pins: Up to 16 GPIOs for versatile digital interfacing
  • Supply voltage: 2.95 V to 5.5 V, suitable for a variety of power environments
  • Temperature range: -40°C to +85°C, ensuring reliable operation under extreme conditions

Advanced Peripherals

The STM8S103F2U6TR is equipped with a range of integrated peripherals that enhance its functionality and reduce the need for external components. These include an advanced control timer for complex waveform generation, a real-time clock for time-sensitive applications, and a bevy of communication interfaces for easy data exchange with other devices.

Development Support

STMicroelectronics provides extensive support for the STM8S103F2U6TR with a comprehensive set of development tools, software libraries, and documentation. This support ensures a smooth development process from initial design to final product deployment, making it easier for engineers to bring their innovative ideas to life.

Applications

With its robust feature set and flexible I/O options, the STM8S103F2U6TR is well-suited for a variety of applications, including:

  • Consumer electronics
  • Home appliances
  • Automotive systems
  • Industrial controls
  • Lighting systems

In summary, the STM8S103F2U6TR offers a compelling combination of performance, power efficiency, and cost-effectiveness, making it a smart choice for your next microcontroller-based project.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9090 $57.2700
65+ $1.5664 $101.8160
100+ $1.5175 $151.7500
140+ $1.4685 $205.5900
180+ $1.4196 $255.5280
240+ $1.2727 $305.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,830 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess