Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Core Processor STM8
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 38
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 128 x 8
Data RAM Size 2K x 8
Supply Voltage - Operating 2.95 V to 5.5 V
Data Converters A/D 10x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-LQFP (7x7)
Win Source Part Number 091111-STM8S005C6T6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name STM8S005C6
Introduction Date October 14, 2011
ECCN EAR99
Country of Origin China, Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian STM8S005C6T6 CAD Model

Description

The STM8S005C6T6 is a high-performance microcontroller from STMicroelectronics that belongs to the STM8S series, designed for budget-conscious applications requiring good computing power. This 8-bit MCU offers an optimal balance between performance, robustness, and cost-efficiency, making it a popular choice for a variety of industrial and consumer applications.

Key Features

  • Core: STM8 core running at up to 16 MHz.
  • Flash Memory: 32 Kbytes of Flash program memory with read-while-write support.
  • RAM: 2 Kbytes of RAM provide ample space for data manipulation.
  • EEPROM: 1 Kbyte of true data EEPROM with endurance up to 300,000 write/erase cycles.
  • Timers: Advanced control timer, two general-purpose timers, and an SPI communication interface.
  • I/O Ports: Up to 28 I/O ports with interrupt capability allow for versatile peripheral control.
  • ADC: 10-bit analog-to-digital converter with up to 5 multiplexed channels, providing accurate sensor readings and data acquisition.
  • Communication Interfaces: Integrated USART, SPI, and I2C interfaces for full-duplex communication and peripheral connectivity.
  • Operating Voltage: 2.95 V to 5.5 V operating voltage range to accommodate various power supply conditions.
  • Temperature Range: Industrial temperature range from -40°C to 85°C.

Applications

The STM8S005C6T6 can be used in a wide range of applications due to its versatile set of peripherals and interfaces. It is ideal for use in:

  • Automotive systems
  • Home appliances
  • Industrial control systems
  • Consumer electronics
  • Power management systems
  • Lighting systems

With its robust architecture and comprehensive development ecosystem, the STM8S005C6T6 provides a cost-effective solution for designers who require a reliable microcontroller for their embedded systems. STMicroelectronics also offers extensive support through software libraries, development boards, and a global community of developers to assist in the rapid development and deployment of applications using the STM8S005C6T6.

You May Also Be Interested in

Renesas Electronics America
IC MCU 16BIT 32KB FLASH 64QFP
Lowest to $11.2156
ECAD model for DF36064GHV
Microchip Technology
B/16-BIT MICROCONTROLLER WITH SERIAL COMMUNICATION INTERFACES | IC MCU 8/16BIT ROMLESS 44PLCC
Need more? Email Us
ECAD model for TSC80251G2D-L16CB
Renesas Electronics America
Need more? Email Us
ECAD model for DF71494AD80FPV
Silicon Labs
IC MCU 32BIT 2MB FLASH 100TQFP
Lowest to $24.5096
ECAD model for EFM32GG11B820F2048GQ100-B
Renesas Electronics America
IC MCU 16BIT 160KB FLASH 145LGA
Lowest to $15.2580
ECAD model for DF2117VLP20V
Nuvoton Technology Corporation of America
IC MCU 8BIT 2KB FLASH 20DIP
Lowest to $2.3886
ECAD model for W79E2051AKG
NXP / Nexperia
IC MCU 32BIT 3MB FLASH 416PBGA
Lowest to $480.4800
ECAD model for SPC5566MVR132R
Renesas Electronics America
IC MCU 16BIT 96KB FLASH 80QFP
Lowest to $16.0019
ECAD model for DF36049HV
Renesas Electronics America
IC MCU FLASH 80QFP
Need more? Email Us
ECAD model for DF39064GHV

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1611 $52.2495
95+ $1.0876 $103.3220
145+ $1.0509 $152.3805
205+ $0.9774 $200.3670
270+ $0.9407 $253.9890
335+ $0.9039 $302.8065
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 48,000 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention