EN
  • EN
  • DE

KMPC8315EVRAGDA

Part No KMPC8315EVRAGDA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC83XX 400MHZ 620BGA  /  PowerPC e300c3 Microprocessor IC series 1 Core, 32-Bit 400MHz 620-HBGA (29x29)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr NXP USA Inc.
Series MPC83xx
Package Tray
Product Status Obsolete
Core Processor PowerPC e300c3
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 400MHz
Co-Processors/DSP Security; SEC 3.3
RAM Controllers DDR, DDR2
Graphics Acceleration No
Ethernet 10/100/1000Mbps (2)
SATA SATA 3Gbps (2)
USB USB 2.0 + PHY (1)
Voltage - I/O 1.8V, 2.5V, 3.3V
Temperature Range - Operating 0°C ~ 105°C (TA)
Security Features Cryptography, Random Number Generator
Package / Case 620-BBGA Exposed Pad
Supplier Device Package 620-HBGA (29x29)
Additional Interfaces DUART, I2C, PCI, SPI, TDM
Base Product Number KMPC83
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 FRE
HTSUS 8542.31.0001
Standard Package 2
Win Source Part Number 1224647-KMPC8315EVRAGDA
Ultra Librarian 3D Model Ultra Librarian KMPC8315EVRAGDA CAD Model

Description

NXP KMPC8315EVRAGDA Product Overview

The NXP KMPC8315EVRAGDA is a high-performance, power-efficient embedded processor based on the PowerQUICC II Pro family. This processor is designed to meet the demanding requirements of networking, telecommunications, and industrial applications where efficient data processing and high-speed connectivity are crucial.

Key Features

  • Core: The KMPC8315EVRAGDA is built around an e300 core, which is capable of running up to 400 MHz, providing a robust platform for multi-tasking and complex computations.
  • Memory: It supports a wide range of memory interfaces including DDR2 SDRAM, which ensures fast data access and improved performance for memory-intensive applications.
  • Connectivity: With integrated dual Ethernet controllers, this processor offers high-speed networking capabilities essential for today's connected systems.
  • Security: The device includes a security engine that supports a variety of algorithms, such as DES, 3DES, AES, MD5, and SHA, to aid in secure data transmission and storage.
  • Peripheral Support: A host of peripheral interfaces like USB, UART, SPI, and I2C are available, making it highly versatile for a wide range of applications.
  • Power Efficiency: Designed with power efficiency in mind, the KMPC8315EVRAGDA is ideal for applications where low power consumption is a priority without compromising on performance.

Applications

The NXP KMPC8315EVRAGDA processor is well-suited for a variety of applications, including:

  • Enterprise and Home Gateway Systems
  • Integrated Access Devices
  • Wireless LAN Access Points and Routers
  • Industrial Control Systems
  • Network Attached Storage Devices

Technical Specifications

Attribute Details CPU Core e300 Frequency Up to 400 MHz Memory Support DDR2 SDRAM Networking Interfaces Dual Ethernet Controllers Security Engine DES, 3DES, AES, MD5, SHA Peripheral Interfaces USB, UART, SPI, I2C Power Consumption Low Power

Overall, the KMPC8315EVRAGDA from NXP is a robust and secure processor that offers a balance of performance, connectivity, and power efficiency, making it an excellent choice for a variety of embedded system applications.

You May Also Be Interested in

Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC82XX 200MHZ 480TBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess