EN
  • EN
  • DE

STM8L151K6T6C

Part No STM8L151K6T6C
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708750-STM8L151K6T6C
Series STM series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM8L151K6T6C CAD Model

Description

STMicroelectronics STM8L151K6T6C Microcontroller

The STM8L151K6T6C is a high-performance microcontroller unit (MCU) from STMicroelectronics, designed to deliver an efficient balance between power consumption and processing capability. This MCU is part of the STM8L ultra-low-power series, which is specifically engineered to operate with minimal energy requirements while still providing robust performance for a variety of applications.

Featuring a powerful STM8 core running at up to 16 MHz, the STM8L151K6T6C comes with 32 Kbytes of Flash program memory, alongside 2 Kbytes of RAM and 1 Kbyte of EEPROM. The ample memory size makes it suitable for complex applications that require a moderate amount of code storage and data memory.

One of the standout features of this MCU is its ultra-low-power consumption modes, which include five different power-saving modes to extend battery life in portable devices. These modes range from low-power run and wait modes to low-power halt and active-halt modes, with a fast wake-up time from each mode to ensure responsiveness.

The STM8L151K6T6C also offers a wide range of peripherals that enhance its versatility. It includes an advanced control timer, two general-purpose 16-bit timers, and an 8-bit basic timer. For communication needs, the device is equipped with an integrated USART, SPI, and I2C interfaces, facilitating easy connectivity with other devices and peripherals.

Furthermore, the MCU features multiple 12-bit analog-to-digital converters (ADCs), which provide precise measurement capabilities for sensor interfacing. The inclusion of a true data EEPROM offers reliable data storage without the need for additional external memory components.

With a temperature range from -40°C to +85°C and housed in a low-profile 32-pin LQFP package, the STM8L151K6T6C is suitable for a broad spectrum of applications, including industrial control systems, consumer electronics, battery management, and sensors. Its robust feature set and ultra-low-power operation make it a popular choice for designers looking to create energy-efficient and cost-effective solutions.

STMicroelectronics provides comprehensive development tools and software libraries to support the STM8L151K6T6C, ensuring a smooth and efficient development process for engineers and developers.

You May Also Be Interested in

STMicroelectronics
IC MCU 32BIT 16KB FLASH 28UFQFPN
Lowest to $1.6960
STMicroelectronics
Lowest to $21.0106
STMicroelectronics
IC MCU 32BIT 64KB FLASH 100LQFP
Lowest to $14.0752
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 32-Pin LQFP Tray
Lowest to $1.7820
STMicroelectronics
Need more? Email Us
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 128KB Flash 2.5V/3.3V 64-Pin LQFP Tray | IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $1.6193
STMicroelectronics
IC MCU 32BIT 512KB FLASH 64LQFP
Lowest to $11.1429
STMicroelectronics
Lowest to $13.4465
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 28-Pin UFQFPN Tray | IC MCU 32BIT 32KB FLASH 28UFQFPN
Lowest to $1.3286

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5214 $57.9922
56+ $2.0698 $115.9088
87+ $2.0051 $174.4437
120+ $1.9404 $232.8480
154+ $1.8757 $288.8578
207+ $1.6817 $348.1119
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess