Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM8L EnergyLite
Packaging Tray
Core Processor STM8
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, IR, POR, PWM, WDT
Number of I/O 30
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 22x12b, D/A 1x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 32-LQFP
Win Source Part Number 1261546-STM8L151K4T3
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name STM8L151K4
Introduction Date August 06, 2009
ECCN EAR99
Country of Origin China, Malaysia, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian STM8L151K4T3 CAD Model

Description

STM8L151K4T3 Microcontroller Overview

The STM8L151K4T3 is an 8-bit microcontroller from STMicroelectronics, which is part of their ultra-low-power STM8L series. This microcontroller is designed for energy-efficient applications and offers a balanced blend of performance, robustness, and low power consumption, making it an ideal choice for a wide range of industrial, consumer, and computing devices.

Key Features

  • Core: The device is built around an STM8 core operating at a frequency of up to 16 MHz. It is equipped with an advanced STM8 core with Harvard architecture and 3-stage pipeline, offering robust performance for complex tasks.
  • Memory: It comes with 16 Kbytes of Flash program memory with read-while-write support, ensuring ample space for application code. The microcontroller also includes 2 Kbytes of RAM and 1 Kbyte of EEPROM for data storage.
  • Energy Efficiency: The STM8L151K4T3 boasts an ultra-low-power design with five power-saving modes including Wait, Active-halt, Halt, Auto-wake-up from Halt, and Active-halt with periodic auto-wake-up, which enables the design of energy-saving applications.
  • Peripherals: A rich set of peripherals is integrated, including USART, SPI, and I2C interfaces for communication, 12-bit ADC, comparators, timers, and more, providing a comprehensive feature set for versatile applications.
  • Operating Voltage: It operates within a wide range of supply voltages from 1.8 V to 3.6 V, catering to various power supply requirements.
  • Temperature Range: The device is specified for operation from -40°C to 85°C, ensuring reliable performance across diverse environmental conditions.
  • Packages: Available in a 32-pin LQFP package, the STM8L151K4T3 is suitable for space-constrained applications, while still offering adequate I/O capabilities for interfacing with external components.

Applications

The STM8L151K4T3 microcontroller is versatile and can be used in a variety of applications, such as:

  • Industrial control systems
  • Battery management
  • Home automation
  • Consumer electronics
  • Portable medical devices
  • Energy metering

With its low-power capabilities and comprehensive set of features, the STM8L151K4T3 is well-suited for designing products that require long battery life and reliable operation in diverse conditions.

You May Also Be Interested in

Freescale Semiconductor - NXP
Microcontroller Unit (MCU)
Need more? Email Us
ECAD model for MC9S12DT256VFU
Silicon Labs
IC MCU 32BIT 2MB FLASH 120BGA
Need more? Email Us
ECAD model for EFM32GG11B820F2048GL120-B
Renesas Electronics America
SuperH RISC engine
Lowest to $104.4273
ECAD model for HD6417750RBP200
Renesas Electronics America
MCU
Lowest to $43.2438
ECAD model for R5F2123CKFP
NXP / Nexperia
Low power, low price, low pin count 20 pin microcontroller with 4-kbyte OTP and 8-bit A/D converter
Lowest to $65.1941
ECAD model for P87LPC767BD
Silicon Labs
IC MCU 32BIT 512KB FLASH 100LQFP
Lowest to $19.2211
ECAD model for EFM32GG380F512G-E-QFP100R
Silicon Labs
IC MCU 32BIT 256KB FLASH 48QFN
Need more? Email Us
ECAD model for EFM32PG1B200F256GM48-C0R
Microchip Technology
IC MCU 16BIT 88KB FLASH 48TQFP
Need more? Email Us
ECAD model for DSPIC33CH64MP505T-I/PT
Atmel
8-bit Microcontroller with 2/4-Kbyte Flash
Need more? Email Us
ECAD model for AT89LP4052-20XI

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention