EN
  • EN
  • DE

STM8L151G4U6TR

Part No STM8L151G4U6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 28UFQFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Core Processor STM8
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 26
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
Data RAM Size 2K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 18x12b, D/A 1x12
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-UFQFPN
Win Source Part Number 212329-STM8L151G4U6TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM8L151G4U6TR CAD Model

Description

Product Overview: STM8L151G4U6TR by STMicroelectronics

The STM8L151G4U6TR is a cutting-edge, ultra-low-power 8-bit microcontroller from STMicroelectronics that blends performance, robustness, and energy efficiency. Designed to operate within a voltage range of 1.8V to 3.6V, this microcontroller is optimized for battery-powered and low-power applications across a broad spectrum of industries including consumer electronics, industrial control systems, and medical devices.

Key Features:

  • Core: STM8 core operating at a frequency of up to 16 MHz.
  • Flash Memory: 16 Kbytes of Flash memory with read-while-write support, ensuring ample space for complex applications and the ability to update firmware on the fly.
  • RAM: 2 Kbytes of RAM, providing sufficient temporary data storage for intermediate calculations and data processing.
  • EEPROM: 256 bytes of EEPROM with guaranteed 300k write/erase cycles and data retention for 20 years, offering reliable non-volatile storage for critical data.
  • Energy Efficiency: Multiple low-power modes including Wait, Active-halt, and Halt to minimize power consumption during idle periods.
  • Integrated Peripherals: A rich set of peripherals including USART, SPI, and I2C communication interfaces, as well as 12-bit ADC, timers, and comparators, providing versatile options for interfacing with external devices and sensors.
  • Robust I/Os: Up to 28 I/Os, each of which is 5V tolerant, ensuring compatibility with a wide range of sensors and actuators.
  • Package: The device comes in a UFQFPN20 package, offering a compact footprint for space-constrained applications.

Applications:

The STM8L151G4U6TR microcontroller is ideal for a variety of applications where power consumption and space are critical considerations. It is commonly used in:

  • Portable devices
  • Energy management systems
  • Healthcare devices
  • Industrial control systems
  • Consumer electronics

With its robust design and comprehensive feature set, the STM8L151G4U6TR from STMicroelectronics is a reliable choice for developers looking to create efficient and powerful applications in a compact form factor.

You May Also Be Interested in

Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7524 $52.5720
70+ $1.4379 $100.6530
110+ $1.3930 $153.2300
150+ $1.3480 $202.2000
195+ $1.3031 $254.1045
260+ $1.1683 $303.7580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess