Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Expansion Boards, Daughter Cards
Mfr SparkFun Electronics
Package Bulk
Platform Qwiic
Type Interface
Function Multiplexer (MUX)
Utilized IC / Part TCA9548A
Contents Board(s)
Interconnect System Qwiic
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8473.30.1180
Other Names 1568-BOB-16784,16784
Standard Package 1
Win Source Part Number 1184001-BOB-16784
Ultra Librarian 3D Model Ultra Librarian BOB-16784 CAD Model

Description

The TCA9548A multiplexer board is a development board used for evaluating and expanding daughter cards and expansion boards.

  • Platform: Qwiic
  • Packaging: Bulk
  • IC: TCA9548A
  • Manufacturer: SparkFun Electronics
  • Also Known As: BOB16784 or 1568-BOB-16784

You May Also Be Interested in

MikroElektronika
WIFI2 CLICK BOARD 3.3V
Need more? Email Us
ECAD model for MIKROE-1768
MikroElektronika
ACCEL 12 CLICK
Need more? Email Us
ECAD model for MIKROE-3464
Analog Devices Inc.
PMOD BOARD 16BIT 500K ADC AD7688
Need more? Email Us
ECAD model for EVAL-AD7688-PMDZ
STMicroelectronics
DIL24 ADAPTER BOARD LIS3DSH
Need more? Email Us
ECAD model for STEVAL-MKI134V1
STMicroelectronics
DIL24 ADAPTER BOARD LIS2DH12
Need more? Email Us
ECAD model for STEVAL-MKI151V1
MikroElektronika
RF TXRX MODULE CELLULAR
Need more? Email Us
ECAD model for MIKROE-1298
Infineon Technologies
BTS3035EJ Switch Power Management Arduino Platform Evaluation Expansion Board
Need more? Email Us
ECAD model for BTS3035EJDEMOBOARDTOBO1
ALPS Electric
Lowest to $3.7657
ECAD model for HSPPAD042A
Adafruit Industries LLC
TB6612FNG Motor Controller/Driver, Stepper Power Management Raspberry Pi Platform Evaluation Expansion Board
Need more? Email Us
ECAD model for 4280

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention