EN
  • EN
  • DE

STM8AF6248TA

Part No STM8AF6248TA
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor STM8A
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 38
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
Data RAM Size 2K x 8
Supply Voltage - Operating 3 V to 5.5 V
Data Converters A/D 10x10b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 48-LQFP
Win Source Part Number 212327-STM8AF6248TA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM8AF6248TA CAD Model

Description

Product Overview: STM8AF6248TA by STMicroelectronics

The STM8AF6248TA is a high-performance microcontroller unit (MCU) from STMicroelectronics, designed to cater to the demanding requirements of automotive and industrial applications. Built on an advanced 8-bit architecture, this MCU provides a perfect blend of real-time capabilities, robustness, and cost-effectiveness, making it an ideal choice for a wide range of applications where efficiency and reliability are paramount.

Key Features

  • Core: The device features a high-performance STM8A core running at up to 16 MHz, providing the computational power needed for complex tasks and algorithms.
  • Memory: It comes equipped with 32 Kbytes of Flash memory, offering ample space for application code, and 2 Kbytes of RAM for efficient data processing.
  • Data EEPROM: 1 Kbyte of true data EEPROM with read-while-write support ensures reliable data storage and easy parameter management without interrupting the main application flow.
  • I/O Ports: The STM8AF6248TA boasts 38 I/O ports, providing a wide range of connectivity options for peripheral devices and sensors.
  • Advanced Peripherals: A rich set of peripherals including timers, communication interfaces (UART, SPI, I²C), and 10-bit ADC enhance the MCU's functionality and flexibility in various application scenarios.
  • Operating Voltage: It operates within a voltage range of 2.95 to 5.5 V, ensuring compatibility with both 3.3 V and 5 V systems.
  • Temperature Range: The device is designed to operate over an extended temperature range from -40°C to 85°C (industrial grade) or 125°C (automotive grade), guaranteeing reliable performance in harsh environments.
  • Automotive Qualification: The STM8AF6248TA is fully qualified for automotive applications, meeting the stringent AEC-Q100 standards.

Applications

The versatility of the STM8AF6248TA makes it suitable for a variety of applications within the automotive sector, such as body control modules, dashboards, and car entertainment systems. It is also well-suited for industrial applications, including factory automation, sensor nodes, and embedded control systems.

Design Support

STMicroelectronics provides comprehensive design support for the STM8AF6248TA, including development tools, software libraries, and reference designs to accelerate the development process and reduce time-to-market. With its robust feature set and extensive support resources, the STM8AF6248TA stands out as a reliable and powerful solution for your next automotive or industrial project.

You May Also Be Interested in

NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5375 $58.3625
56+ $2.0825 $116.6200
86+ $2.0166 $173.4276
119+ $1.9520 $232.2880
153+ $1.8873 $288.7569
205+ $1.6921 $346.8805
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess