EN
  • EN
  • DE

STM32F042C6U7

Part No STM32F042C6U7
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 48UFQFPN  /  ARM® Cortex®-M0 series Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 48-UFQFPN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F0
Package Tray
Core Processor ARM® Cortex®-M0
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity CANbus, HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 38
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 6K x 8
Supply Voltage - Operating 1.65V ~ 3.6V
Data Converters A/D 13x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 48-UFQFN Exposed Pad
Supplier Device Package 48-UFQFPN (7x7)
Base Product Number STM32
Other Names STM32F042C6U7,497-STM32F042C6U7
Standard Package 260
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263106-STM32F042C6U7
Ultra Librarian 3D Model Ultra Librarian STM32F042C6U7 CAD Model

Description

STM32F042C6U7 Microcontroller Overview

The STM32F042C6U7 is a high-performance ARM Cortex-M0 microcontroller from STMicroelectronics, designed for cost-sensitive applications that require flexibility, low power consumption, and an array of integrated features. This microcontroller is part of the STM32F0 series, which is renowned for its exceptional value and performance in embedded systems.

Key Features

  • Core: ARM Cortex-M0 processor, running at frequencies of up to 48 MHz.
  • Memory: 32 Kbytes of Flash memory and 6 Kbytes of SRAM, providing ample space for application code and data storage.
  • Communication Interfaces: Includes a variety of communication peripherals such as I2C, SPI, and USART, which are essential for interfacing with other microcontrollers, sensors, and modules.
  • USB 2.0 Full-speed Device: Integrated with crystal-less USB functionality, allowing for easy implementation of USB communications without the need for an external crystal oscillator.
  • Timers: Comes with multiple timers, including a basic timer, a SysTick timer, and advanced-control timers, suitable for a wide range of timing and control operations.
  • Analog Features: Boasts a 12-bit analog-to-digital converter (ADC) with up to 16 channels, enabling accurate measurement of analog signals.
  • Debugging: Supports serial wire debug (SWD) for efficient troubleshooting and development.
  • Power Efficiency: Offers several power-saving modes, such as sleep, stop, and standby, which are critical for battery-operated devices.
  • Packages: Available in a 48-pin UFQFPN package, which is suitable for space-constrained applications.

Applications

The STM32F042C6U7 is versatile and can be used in a range of applications, including industrial control systems, consumer electronics, home automation, and custom embedded solutions. Its robust set of features and peripherals make it ideal for projects that require a balance between performance and cost.

Support and Ecosystem

STMicroelectronics provides comprehensive support for the STM32F042C6U7 through its software development tools, including the STM32CubeMX initialization code generator and the STM32CubeIDE integrated development environment. A wide community of developers and an extensive ecosystem of third-party tools and libraries also support the STM32F0 series, ensuring that developers can rapidly develop and deploy their applications.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess