EN
  • EN
  • DE

STM32L031E6Y6TR

Part No STM32L031E6Y6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 25WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Core Processor ARM Cortex-M0+
Data Bus Width 32-Bit
Speed 32MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
The number of I/O 20
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
Date RAM Size 8K x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 10x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 25-UFBGA, WLCSP
Supplier Device Package 25-WLCSP
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 708513-STM32L031E6Y6TR
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32L031E6Y6TR CAD Model

Description

STM32L031E6Y6TR Microcontroller by STMicroelectronics

The STM32L031E6Y6TR is a cutting-edge microcontroller product from STMicroelectronics, designed for high-performance and low-power applications. This microcontroller is part of the STM32L0 series, which is renowned for its energy efficiency and robust performance in a wide range of applications. The STM32L031E6Y6TR is based on a 32-bit ARM Cortex-M0+ core and is an ideal choice for embedded systems requiring a compact footprint, low energy consumption, and a rich set of peripherals.

With a maximum CPU frequency of 32 MHz, the STM32L031E6Y6TR provides a balanced trade-off between power consumption and processing capability. The device features 32 KB of flash memory and 8 KB of RAM, providing ample space for application code and data storage. The microcontroller comes in a compact 32-pin UFQFPN package, making it suitable for space-constrained applications.

The STM32L031E6Y6TR is equipped with a variety of peripherals that enhance its functionality and ease of use. These include multiple communication interfaces such as I2C, USART, and SPI, which allow for easy integration with a wide array of external components and modules. The device also features several 16-bit timers, a real-time clock, and a 12-bit ADC with up to 19 channels, supporting precise analog signal measurement and conversion.

One of the standout features of the STM32L031E6Y6TR is its ultra-low-power consumption. The microcontroller supports multiple power-saving modes, including a low-power run mode, low-power sleep mode, and an ultra-low-power stop mode, allowing for extended battery life in portable and wearable devices. Additionally, it offers a comprehensive set of power management features such as dynamic voltage scaling and an ultra-low-power comparator that can function in standby mode.

STMicroelectronics also provides extensive support for the STM32L031E6Y6TR with a full suite of development tools, software libraries, and a strong community of developers. This ensures a smooth development process, from prototyping to production. Whether you are developing applications for consumer electronics, IoT devices, or industrial control systems, the STM32L031E6Y6TR is an excellent microcontroller choice that combines efficiency, versatility, and performance.

With its robust feature set and low-power capabilities, the STM32L031E6Y6TR from STMicroelectronics stands as a reliable and cost-effective solution for a multitude of embedded system applications.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1864 $50.9824
39+ $2.6145 $101.9655
60+ $2.5328 $151.9680
82+ $2.4511 $200.9902
106+ $2.3694 $251.1564
142+ $2.1243 $301.6506
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,705 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess