Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer STMicroelectronics
Packaging Tube
Product Status Not For New Designs
Core Processor STM8A
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 16
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
EEPROM Size 640 x 8
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 5.5V
Data Converters A/D 5x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number STM8
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number STM8AF6223IPCU-ND,497-18968
Standard Package 74
Win Source Part Number 1318648-STM8AF6223IPCU
Ultra Librarian 3D Model Ultra Librarian STM8AF6223IPCU CAD Model

Description

The STM8AF6223IPCU is a cutting-edge microcontroller product from STMicroelectronics, designed to offer robust performance for automotive and industrial applications. This device is a part of the STM8AF series of microcontrollers that are specifically engineered to meet the rigorous standards of the automotive industry, providing a reliable solution for control systems in vehicles.

Key Features

  • Core: The STM8AF6223IPCU is built around a high-performance STM8A 8-bit core operating at up to 16 MHz frequency, ensuring swift and efficient processing capabilities.
  • Memory: It comes equipped with 8 KB of Flash program memory, which is highly reliable and supports Read-While-Write (RWW) operations. Additionally, it includes 1 KB of RAM and 128 bytes of EEPROM for data storage with read/write endurance of 100,000 cycles.
  • Digital Peripherals: The device features a range of digital peripherals, including 23 general-purpose I/O pins, an advanced control timer, two general-purpose timers, and a window watchdog timer for system reliability.
  • Analog Peripherals: For analog functionalities, it offers 10-bit ADC with up to 5 multiplexed channels, allowing for precise sensor signal acquisition.
  • Communication Interfaces: It supports various communication protocols, such as SPI, I2C, and UART interfaces, which enable seamless data exchange with other components in a system.
  • Operating Voltage: The microcontroller operates within a voltage range of 2.95V to 5.5V, suitable for automotive environments.
  • Temperature Range: It is designed to withstand extreme temperatures, with an operating range from -40°C to 125°C, ensuring reliable performance under various conditions.
  • Packages: Available in a 20-pin QFN package, the STM8AF6223IPCU provides a compact solution for space-constrained applications.

Applications

The versatility and robustness of the STM8AF6223IPCU make it ideal for a wide array of automotive applications, including body control modules, sensors, and actuator control systems. Its reliability and feature set also make it suitable for industrial control systems, home appliances, and other embedded systems requiring high reliability and performance.

STMicroelectronics' commitment to quality ensures that the STM8AF6223IPCU meets the stringent requirements of the automotive industry, providing developers with a trusted platform for their designs.

You May Also Be Interested in

Infineon Technologies
8-Bit Single-Chip Microcontroller
Need more? Email Us
ECAD model for SAK-XC886LM-6FFA
Renesas Electronics America
Single-Chip Microcomputer
Need more? Email Us
ECAD model for HD6473294TF16
Microchip Technology
IC MCU 16BIT 88KB FLASH 48TQFP
Need more? Email Us
ECAD model for DSPIC33CH64MP505T-I/PT
NXP / Nexperia
Low power, low price, low pin count 20 pin microcontroller with 4-kbyte OTP and 8-bit A/D converter
Lowest to $65.1941
ECAD model for P87LPC767BD
Infineon Technologies
IC MCU 32BIT 2MB FLASH 100TQFP
Need more? Email Us
ECAD model for TC233L32F200FABKXUMA1
Atmel
8-bit Microcontroller with 2/4-Kbyte Flash
Need more? Email Us
ECAD model for AT89LP4052-20XI
STMicroelectronics
8-bit MCU for automotive with single voltage Flash memory, data EEPROM, ADC, timers, SPI
Need more? Email Us
ECAD model for ST7FL09Y0MA
Cypress Semiconductor Corp
MICROPROCESSOR CIRCUIT, CMOS
Lowest to $6.0982
ECAD model for TMA545-48LQI36ZZA
Renesas Electronics America
IC MCU 32BIT 128KB FLASH 64FLGA
Need more? Email Us
ECAD model for R5F52315CDLF#U0

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.0982 $57.2946
7+ $15.6704 $109.6928
10+ $15.1807 $151.8070
14+ $14.6910 $205.6740
18+ $14.2013 $255.6234
24+ $12.7322 $305.5728
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,061 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention