EN
  • EN
  • DE

STM8AF6189TA

Part No STM8AF6189TA
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 194490-STM8AF6189TA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM8AF6189TA CAD Model

Description

STMicroelectronics STM8AF6189TA Microcontroller

The STM8AF6189TA is a cutting-edge microcontroller from STMicroelectronics, tailored for automotive applications where reliability and performance are paramount. This robust MCU is part of the STM8AF series, which is designed to meet the rigorous demands of the automotive industry, offering a perfect blend of efficiency, power, and versatility.

The STM8AF6189TA operates at a voltage range of 2.95 to 5.5V, making it suitable for use in environments with varying power supply conditions. It boasts a maximum CPU frequency of 16 MHz, which is derived from an internal, high-precision oscillator that eliminates the need for external clock components, thereby reducing system cost and complexity.

This microcontroller is built around a high-performance STM8A 8-bit core, featuring an advanced Harvard architecture and a 24-bit linear address space. With 32 Kbytes of Flash memory, it provides ample space for complex automotive programs and algorithms. The MCU also includes 2 Kbytes of RAM and 1 Kbyte of EEPROM, which is rated for up to 300,000 write/erase cycles, ensuring data retention and stability throughout the product's lifespan.

Connectivity and control are at the forefront of the STM8AF6189TA's design. It includes a rich set of peripherals such as multiple 16-bit timers, communication interfaces like UART, SPI, and I2C, as well as 10-bit ADCs with up to 16 channels for accurate sensor readings. These features enable the microcontroller to handle complex tasks and interface with various automotive sensors and actuators.

Safety features are paramount in automotive-grade devices, and the STM8AF6189TA does not disappoint. It comes equipped with a watchdog timer to ensure system recovery from software faults, and a clock security system that provides backup in case of main clock failure. The MCU also supports single wire interface module (SWIM) for easy debugging and programming.

In summary, the STM8AF6189TA by STMicroelectronics is a powerful and reliable microcontroller that is well-suited for the challenging demands of automotive applications. Its robust feature set and built-in safety mechanisms make it an ideal choice for engineers looking to develop advanced automotive systems.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess