EN
  • EN
  • DE

STM8AF6166TCY

Part No STM8AF6166TCY
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708668-STM8AF6166TCY
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM8AF6166TCY CAD Model

Description

STM8AF6166TCY Microcontroller by STMicroelectronics

The STM8AF6166TCY is a high-performance microcontroller unit (MCU) from STMicroelectronics, designed to cater to the demanding needs of the automotive and industrial markets. This robust MCU is part of STMicroelectronics' STM8AF series, which is renowned for its reliability, efficiency, and advanced features.

At the heart of the STM8AF6166TCY lies an advanced 8-bit core, which operates at a frequency of up to 16 MHz. This core is supported by state-of-the-art peripherals and a generous 32K bytes of Flash program memory, ensuring ample space for complex applications. Additionally, the MCU comes with 2K bytes of RAM and 1K byte of EEPROM, which are ideal for storing non-volatile data and maintaining settings between power cycles.

The STM8AF6166TCY boasts a wide range of I/O options with 38 I/O pins that allow for flexible connection to other components and systems. Its 10-bit analog-to-digital converter (ADC) provides precise measurement capabilities for up to 16 channels, making it perfect for sensor interfacing and data acquisition tasks.

For communication, this MCU includes integrated support for CAN (Controller Area Network), which is essential for automotive applications requiring robust and reliable data exchange. It also features a range of serial interfaces, including SPI, I2C, and UART, offering versatile options for serial communication.

With a voltage range of 2.95V to 5.5V, the STM8AF6166TCY is designed to perform reliably in a variety of power environments, making it a versatile choice for both portable and fixed applications. Its temperature range of -40°C to 85°C or 125°C (depending on the version) ensures operation under extreme conditions, which is critical for automotive and industrial applications.

Moreover, the STM8AF6166TCY comes with advanced safety features such as watchdog timers, clock security system, and single wire interface module (SWIM) for debugging, which contribute to the overall system robustness and reliability.

In summary, the STM8AF6166TCY from STMicroelectronics is a powerful and versatile MCU that offers a perfect blend of performance, memory capacity, and advanced features, making it an ideal choice for a wide range of applications in the automotive and industrial sectors.

You May Also Be Interested in

STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 128KB Flash 2.5V/3.3V 64-Pin LQFP Tray | IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $1.6193
STMicroelectronics
Lowest to $4.9041
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $28.6346
STMicroelectronics
Lowest to $2.7628
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 32-Pin LQFP Tray
Lowest to $1.7820
STMicroelectronics
IC MCU 32BIT 32KB FLASH 64LQFP
Lowest to $6.6292
STMicroelectronics
IC MCU 32BIT 64KB FLASH 100LQFP
Lowest to $14.0752
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 28-Pin UFQFPN Tray | IC MCU 32BIT 32KB FLASH 28UFQFPN
Lowest to $1.3286

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess