Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Part Status Obsolete (End Of Life)
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 30V
Current - Average Rectified (Io) 200mA (DC)
Voltage - Forward (Vf) (Maximum) at If 800mV at 100mA
Reverse Recovery Time (trr) 5ns
Current - Reverse Leakage at Vr 2μA at 25V
Capacitance at Vr, F 10pF at 1V, 1MHz
Mounting Style SMD
Manufacturer Package SOD-123
Supplier Device Package SOD-123
Part Number Series BAT54T
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806155-BAT54T1
Ultra Librarian 3D Model Ultra Librarian BAT54T1 CAD Model

Description

The ON Semiconductor BAT54T1 is a surface-mount Schottky barrier diode designed for high-speed switching applications. This miniature diode, encapsulated in a SOT-23 package, offers excellent performance in a compact footprint, making it suitable for space-constrained applications. The BAT54T1 is characterized by its low forward voltage drop and fast switching speed, which make it an ideal choice for use in DC-DC converters, power management devices, and other high-frequency circuits.

Key Features

  • Low Forward Voltage: The BAT54T1 has a low forward voltage drop, typically around 0.32V at 10mA, which contributes to its high efficiency in applications where power loss is critical.
  • Fast Switching Speed: With its Schottky barrier design, this diode offers rapid switching capabilities, making it suitable for high-speed applications.
  • Reverse Voltage: It can withstand a maximum reverse voltage of 30V, providing a good margin for safety in many circuit designs.
  • Current Rating: The BAT54T1 can handle a continuous forward current of up to 200mA, sufficient for a wide range of electronic circuits.
  • Low Capacitance: The diode's low junction capacitance allows for high-frequency operation without significant signal attenuation.
  • Surface-Mount Package: Enclosed in a SOT-23 package, the BAT54T1 is designed for automated assembly processes and is ideal for PCBs where space is at a premium.

Applications

The BAT54T1 Schottky diode is versatile and can be used in various applications, including:

  • Power supply circuits
  • DC-DC converters
  • Charge and power management modules
  • Voltage clamping applications
  • Protection circuits
  • Logic systems
  • Portable devices

ON Semiconductor's commitment to quality ensures that the BAT54T1 diode meets the stringent requirements of modern electronic devices. Its combination of efficiency, speed, and small size makes it a smart choice for engineers and designers looking to optimize their power-sensitive applications.

You May Also Be Interested in

Vishay
DIODE SCHOTTKY 60V 15A TO263AB
Need more? Email Us
ECAD model for VS-15TQ060STRL-M3
Nexperia USA Inc.
DIODE SCHOTTKY 50V 15A CFP15
Need more? Email Us
ECAD model for PMEG050V150EPDAZ
Comchip Technology
DIODE STANDARD 400V 3A 2114
Need more? Email Us
ECAD model for ACGRBT302-HF
Vishay
DIODE STANDARD 100V 2A DO214AA
Need more? Email Us
ECAD model for ES2BHE3_A/I
Vishay
DIODE STANDARD 1000V 1A DO204AL
Need more? Email Us
ECAD model for UF4007-E3/53
Vishay
DIODE STD 100V 500MA DO213AA
Need more? Email Us
ECAD model for RGL34B-E3/98
Taiwan Semiconductor
DIODE STANDARD 600V 1A DO204AL
Need more? Email Us
ECAD model for MUR160A
Vishay
DIODE STANDARD 600V 6A P600
Need more? Email Us
ECAD model for GI756-E3/73
Vishay
DIODE STANDARD 400V 1A DO204AL
Need more? Email Us
ECAD model for 1N4936GP-E3/54

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
2,945+ $0.0190 $55.9550
7,145+ $0.0157 $112.1765
11,030+ $0.0152 $167.6560
15,270+ $0.0147 $224.4690
19,690+ $0.0142 $279.5980
26,320+ $0.0128 $336.8960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 618,000 pieces
MOQ: 2945 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention