Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953447-AW8063801013116
Series *
Ultra Librarian 3D Model Ultra Librarian AW8063801013116 CAD Model

Description

The Intel AW8063801013116 is a microprocessor designed for embedded systems. It is part of Intel's range of processors aimed at providing computing power for specialized applications where low power consumption, reliability, and specific form factors are critical.

Applications

  • Industrial Automation: Used in programmable logic controllers (PLCs), human-machine interfaces (HMIs), and industrial PCs to manage and control manufacturing processes.
  • Retail Solutions: Integrated into point-of-sale (POS) systems, digital signage, and self-service kiosks for efficient transaction processing and customer engagement.
  • Transportation: Employed in in-vehicle infotainment (IVI) systems, fleet management solutions, and railway signaling systems to enhance safety and operational efficiency.
  • Medical Devices: Utilized in diagnostic equipment, patient monitoring systems, and medical imaging devices for reliable data processing and real-time analysis.
  • Network and Communication Equipment: Integrated into routers, switches, and network appliances to ensure robust and secure data transmission.

Features

  • High Performance: The processor offers a balance of processing power and energy efficiency, suitable for demanding embedded applications.
  • Integrated Graphics: Includes integrated graphics processing unit (GPU) capable of rendering high-resolution displays, making it suitable for visual applications.
  • Enhanced Security Features: Incorporates hardware-based security technologies like Intel® Trusted Execution Technology (TXT) and Intel® AES New Instructions (AES-NI) to protect sensitive data and prevent unauthorized access.
  • Wide Range of I/O Interfaces: Supports a variety of input/output interfaces, including USB, Ethernet, SATA, and PCIe, allowing for flexible connectivity with peripherals and expansion cards.
  • Extended Temperature Range: Designed to operate reliably in a wide range of environmental conditions, making it suitable for harsh industrial environments.

Benefits

  • Improved Performance: Delivers enhanced processing speed and multitasking capabilities, resulting in faster response times and increased overall system efficiency.
  • Reduced Power Consumption: Optimized for low power operation, minimizing energy costs and extending battery life in portable devices.
  • Enhanced Security: Protects critical data and system resources from malicious attacks, ensuring the integrity and confidentiality of sensitive information.
  • Increased Reliability: Designed for robust operation and long-term reliability, reducing the risk of downtime and maintenance costs.
  • Simplified Development: Supported by a comprehensive ecosystem of software tools, drivers, and development resources, simplifying the design and integration process.

Additional Details: Specifications for this processor vary based on the specific Intel series it belongs to (e.g., Atom, Core, or Xeon). Key technical details often include the number of cores, clock speed, cache size, thermal design power (TDP), and supported memory types (e.g., DDR3, DDR4). Please refer to the official Intel documentation for precise specifications related to this specific part number.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 80TQFP
Lowest to $16.1161
ECAD model for PIC18F87J90T-I/PT
Freescale Semiconductor - NXP
IC MPU MPC83XX 800MHZ PBGA689
Lowest to $968.8421
ECAD model for MPC8378ECVRANGA
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA / ARM® Cortex®-M4/M0 series Microcontroller IC 32-Bit Dual-Core 204MHz ROMless 256-LBGA (17x17)
Need more? Email Us
ECAD model for LPC43S70FET256E
Advanced Micro Devices
IC MPU I186
Lowest to $2.5383
ECAD model for N80C188/TR
Intel
IC MPU 80C286 12.5MHZ 68PLCC
Need more? Email Us
ECAD model for N80C286-12
Advanced Micro Devices
80L286 - RISC MPU, 16-BIT / Microprocessor IC -
Lowest to $7.2274
ECAD model for N80L286-12/S
Freescale Semiconductor - NXP
IC MPU MPC8XX 80MHZ 357BGA
Need more? Email Us
ECAD model for MPC885ZP80
NXP / Nexperia
IC MCU 32BIT 256KB FLSH 180TFBGA / ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 180-TFBGA (12x12)
Lowest to $29.2470
ECAD model for LPC4076FET180,551
NXP / Nexperia
IC MPU QORIQ P1 1.055GHZ PBGA689 / PowerPC e500v2 Microprocessor IC QorIQ P1 2 Core, 32-Bit 1.055GHz 689-TEPBGA II (31x31)
Lowest to $985.2632
ECAD model for P1022NXE2LFB

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention