Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM8A
Package Tray
Product Status Not For New Designs
Core Processor STM8A
Core Size 8-Bit
Speed 24MHz
Connectivity CANbus, I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 68
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 6K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 80-LQFP
Supplier Device Package 80-LQFP (14x14)
Base Product Number STM8
Standard Package 90
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1262096-STM8AF528ATAY
Ultra Librarian 3D Model Ultra Librarian STM8AF528ATAY CAD Model

Description

Product Overview: STM8AF528ATAY by STMicroelectronics

The STM8AF528ATAY is a high-performance microcontroller unit (MCU) from the renowned semiconductor manufacturer STMicroelectronics. It belongs to the STM8A series, which is specifically engineered for automotive and industrial applications demanding robust operation and a wide range of features.

Key Features

  • Core: The core of the STM8AF528ATAY operates at up to 24 MHz frequency, providing a balanced combination of processing power and energy efficiency. It is based on the STM8A architecture, which ensures compatibility with the extensive STM8 product line.
  • Memory: This MCU comes with 128 KB of flash memory, which is ample for complex applications and allows for in-application programming and read-while-write capabilities. Additionally, it includes 2 KB of RAM and 4 KB of EEPROM for data storage.
  • I/O Ports: The device offers a rich set of I/O options with up to 68 I/O pins, providing the flexibility needed to interface with a wide range of sensors, actuators, and other peripherals.
  • Robustness: The STM8AF528ATAY is designed with robustness in mind, featuring an operating temperature range from -40°C to 125°C, making it suitable for harsh environments.
  • Advanced Peripherals: It includes advanced peripherals such as multiple 16-bit timers, communication interfaces like UART, SPI, and I2C, as well as CAN (Controller Area Network) for automotive networking.
  • Power Management: The MCU supports multiple low-power modes, which are essential for energy-saving strategies in power-sensitive applications.

Applications

The STM8AF528ATAY is ideal for a broad range of applications within the automotive sector, such as engine management, body control modules, and infotainment systems. It is also well-suited for industrial applications, including factory automation, robotics, and control systems.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STM8AF528ATAY is part of this commitment, with design and manufacturing processes that meet the stringent requirements of the automotive industry, including AEC-Q100 qualification.

Overall, the STM8AF528ATAY is a versatile and reliable microcontroller that offers a perfect blend of performance, memory, and peripherals, tailored for demanding automotive and industrial applications.

You May Also Be Interested in

STMicroelectronics
IC MCU 32BIT 128KB FLASH 48QFPN
Lowest to $2.7716
ECAD model for STM32F071CBU6
NXP / Nexperia
Need more? Email Us
ECAD model for P89LPC935FHN,151
Microchip Technology
EPROM-Based 8-Bit CMOS Microcontroller
Need more? Email Us
ECAD model for PIC16C621A-20/P
Silicon Labs
IC MCU 8BIT 32KB FLASH 32QFP / 8051 series Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 32-QFP (7x7)
Need more? Email Us
ECAD model for C8051F560-IQ
Texas Instruments
IC MCU 8BIT 4KB OTP 40DIP
Lowest to $10.5382
ECAD model for COP8SAC740N8
NXP / Nexperia
IC MCU 32BIT 512KB FLASH 100LQFP
Lowest to $9.0276
ECAD model for FS32K144HFT0MLLR
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 100LQFP
Need more? Email Us
ECAD model for FS32K142HRT0MLLT
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY91F526BSCPMC1-GSE1
NXP / Nexperia
ColdFire Microcontroller | IC MCU 32BIT 256KB FLASH 80LQFP
Lowest to $46.9173
ECAD model for MCF51AC256BCLKE

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $326.2123 $326.2123
2+ $292.4662 $584.9324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 540 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention