EN
  • EN
  • DE
  • IT

STM8AF5269TAY

Part No STM8AF5269TAY
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 64LQFP / MCU 8-bit STM8A CISC 32KB Flash 3.3V/5V Automotive 64-Pin LQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM8A
Packaging Tray
Core Processor STM8A
Core Size 8-Bit
Speed 24MHz
Connectivity CAN, I2C, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 52
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 6K x 8
Supply Voltage 3 V ~ 5.5 V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-LQFP
Win Source Part Number 795737-STM8AF5269TAY
Popularity Medium
Supply and Demand Status Limited
Family Name STM8AF5269
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian STM8AF5269TAY CAD Model

Description

STMicroelectronics STM8AF5269TAY Product Overview

The STM8AF5269TAY is a cutting-edge microcontroller product from STMicroelectronics, designed to deliver robust performance and reliability for automotive and industrial applications. This product is part of the STM8AF series of microcontrollers, which are well-known for their high efficiency and versatility.

Key Features

  • Core: The STM8AF5269TAY is built around the high-performance STM8A core operating at up to 24 MHz. This core is optimized for real-time applications, offering quick response times and efficient processing.
  • Memory: It comes equipped with 32 Kbytes of Flash program memory, which is highly reliable and provides data retention for up to 20 years at 85°C. Additionally, it includes 2 Kbytes of true data EEPROM and 2 Kbytes of RAM.
  • Advanced Peripherals: This microcontroller features a range of integrated peripherals, including 10-bit ADC, timers, communication interfaces such as UART, SPI, and I²C, and CAN interface for robust vehicle communication.
  • Robust I/Os: With up to 68 I/O pins, the STM8AF5269TAY offers flexible interface options, making it ideal for complex control systems.
  • Operating Voltage: The device supports an extended range of operating voltages from 2.95 V to 5.5 V, making it suitable for various automotive and industrial power environments.
  • Temperature Range: It is designed to operate within an extended temperature range from -40°C to 85°C (industrial grade) or 125°C (automotive grade), ensuring reliability in harsh conditions.

Applications

The STM8AF5269TAY is ideal for a wide range of applications within the automotive sector, including engine management, body control modules, and safety systems. It is also suitable for industrial applications, such as process control, automation systems, and other demanding control environments.

Quality and Reliability

STMicroelectronics ensures that the STM8AF5269TAY meets stringent quality standards, with rigorous testing and qualification processes to meet automotive-grade requirements. This microcontroller is AEC-Q100 qualified, ensuring high reliability for automotive applications.

With its robust feature set, the STM8AF5269TAY from STMicroelectronics is a powerful and reliable choice for developers looking to create advanced and durable systems in automotive and industrial settings.

You May Also Be Interested in

Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4545 $50.7270
15+ $6.9371 $104.0565
23+ $6.7203 $154.5669
31+ $6.5035 $201.6085
40+ $6.2867 $251.4680
54+ $5.6364 $304.3656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,940 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess