EN
  • EN
  • DE

STM8AF51AATCY

Part No STM8AF51AATCY
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708643-STM8AF51AATCY
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM8AF51AATCY CAD Model

Description

STM8AF51AATCY Microcontroller by STMicroelectronics

The STM8AF51AATCY is a high-performance microcontroller unit (MCU) from STMicroelectronics, crafted specifically for automotive and industrial applications. This robust product is part of the STM8A series, which is renowned for its exceptional reliability and advanced features tailored to operate under demanding conditions.

Key Features:

  • Advanced Core: At the heart of the STM8AF51AATCY lies an advanced STM8A core running at up to 16 MHz, providing the power and speed necessary for complex operations in automotive control systems.
  • Memory Capacity: The device comes with a substantial memory configuration, including 32 Kbytes of Flash program memory, 2 Kbytes of RAM, and 1 Kbyte of EEPROM. This memory setup is ideal for storing robust application code and data.
  • Rich Peripherals: A wide array of peripherals enhances the functionality of the MCU, including 10-bit ADCs, timers, CAN interface, and multiple communication interfaces like SPI, I2C, and UARTs, offering versatile options for system integration.
  • Robust I/Os: With up to 68 I/O pins, the STM8AF51AATCY provides ample connectivity for interfacing with sensors, actuators, and other electronic components within automotive environments.
  • Operating Voltage: The device operates within a range of 2.95V to 5.5V, accommodating various power supply conditions in automotive applications.
  • Temperature Range: Engineered to withstand extreme temperatures, it operates between -40°C and 125°C, ensuring reliable performance in harsh environments.

Applications:

The STM8AF51AATCY is well-suited for a range of applications within the automotive sector, including engine management, body control modules, and safety systems. Additionally, its reliability and feature set make it an excellent choice for industrial automation controls, motor drives, and other applications requiring a rugged and dependable MCU.

With its combination of performance, memory capacity, and rich peripheral set, the STM8AF51AATCY by STMicroelectronics stands out as a top-tier microcontroller for developers looking to create sophisticated and durable embedded systems for automotive and industrial markets.

You May Also Be Interested in

STMicroelectronics
IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $3.8699
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 32-Pin LQFP Tray
Lowest to $1.7820
STMicroelectronics
Lowest to $2.7628
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 20-Pin TSSOP Tube / IC MCU 32BIT 32KB FLASH 20TSSOP
Lowest to $1.4256
STMicroelectronics
Lowest to $5.1294
STMicroelectronics
IC MCU 32BIT 128KB FLASH 48QFPN
Lowest to $6.4794
STMicroelectronics
Lowest to $2.5650
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 28-Pin UFQFPN Tray | IC MCU 32BIT 32KB FLASH 28UFQFPN
Lowest to $1.3286
STMicroelectronics
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0959 $61.1508
28+ $4.1811 $117.0708
43+ $4.0506 $174.1758
59+ $3.9201 $231.2859
77+ $3.7896 $291.7992
103+ $3.3969 $349.8807
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess