Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.38V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-143-4
Win Source Part Number 1103485-STM811MW16F
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM811MW16F CAD Model

Description

The STM811MW16F is a sophisticated microprocessor reset circuit device designed by STMicroelectronics, a leader in the semiconductor industry. This component provides high-precision monitoring of the power supply voltage in microprocessor (µP) and digital systems. It serves to ensure that the system operates reliably by resetting the processor whenever the supply voltage drops below a predefined threshold, thereby preventing any malfunction due to an unexpected power dip or brown-out condition.

Key Features

  • Precision Monitoring: The device features a tight 3.08% reset threshold tolerance, ensuring accurate monitoring and system reliability.
  • Low Power Consumption: With its low supply current of 3 µA, the STM811MW16F is ideal for power-sensitive applications.
  • Manual Reset Input: An active-low manual reset input provides a convenient way to reset the system manually when required.
  • Reset Timeout: It offers a 140 ms minimum reset pulse width, which allows sufficient time for the system to stabilize after a reset.
  • Operating Temperature Range: The device is operational over a wide temperature range from -40°C to +85°C, suitable for various environmental conditions.
  • Supply Voltage Range: It supports a supply voltage range from 2.7 V to 5.5 V, accommodating a broad spectrum of digital systems and µP applications.

Applications

The STM811MW16F is versatile and can be used in a multitude of applications, including:

  • Computers and notebooks
  • Embedded systems
  • Portable/battery-powered equipment
  • Industrial controllers
  • Automotive systems

Package and Quality

The STM811MW16F comes in a compact SOT-23-5 package, which is suitable for space-constrained applications. Its design is compliant with the RoHS directive, making it environmentally friendly. STMicroelectronics is committed to delivering high-quality products, and this device is no exception, meeting stringent industry standards for performance and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL SOT23-6
Need more? Email Us
ECAD model for ADM6710BARJZ-REEL7
Maxim Integrated
IC MPU/RESET CIRC 2.63V SC70-4
Lowest to $9.8546
ECAD model for MAX6386XS26D3+T
Monolithic Power Systems Inc.
AUTOMOTIVE GRADE, WINDOWED WATCH / Supervisor Open Drain or Open Collector 1 Channel 8-SOIC
Lowest to $2.3210
ECAD model for MPQ6411GS-AEC1-P
Texas Instruments
IC SUPERVISOR 3 CHANNEL 8SOIC / Supervisor Push-Pull, Totem Pole 3 Channel 8-SOIC
Lowest to $0.3294
ECAD model for TPS3307-25DG4
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL 8MSOP / Supervisor Open Drain or Open Collector 1 Channel 8-MSOP
Need more? Email Us
ECAD model for X4003M8I-2.7A
Texas Instruments
IC SUPERVISOR 1 CHANNEL 9USMD / Supervisor Push-Pull, Totem Pole 1 Channel 9-DSBGA
Need more? Email Us
ECAD model for LM3701XBBP-420
Analog Devices Inc.
IC SUPERVISOR MPU RESET SC70-4
Lowest to $2.4925
ECAD model for ADM6384YKS29D3Z-R7
Analog Devices Inc.
IC SUPERVISOR MPU 2.63V WD 8DIP
Need more? Email Us
ECAD model for ADM706RANZ
Texas Instruments
IC SUPERVISOR 1 CHANNEL 9USMD / Supervisor Push-Pull, Totem Pole 1 Channel 9-DSBGA
Need more? Email Us
ECAD model for LM3700XCBP-308/NOPB

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8799 $57.1935
160+ $0.7220 $115.5200
245+ $0.6994 $171.3530
335+ $0.6768 $226.7280
430+ $0.6543 $281.3490
575+ $0.5867 $337.3525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 27,000 pieces
MOQ: 65 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention