EN
  • EN
  • DE

STM804SM6F

Part No STM804SM6F
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description 3V Supervisor with Battery Switchover | SUPERVISOR 3V SWITCH OVER 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active High
Reset Timeout 140ms Minimum
Voltage - Threshold 2.925V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number STM804
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1261505-STM804SM6F
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM804SM6F CAD Model

Description

STM804SM6F - Microprocessor Reset Circuit

The STM804SM6F from STMicroelectronics is a highly precise microprocessor reset circuit designed to monitor the supply voltage of microprocessor (µP) systems, helping to safeguard them from unpredictable conditions, such as power failures. This compact device ensures that the microprocessor and its associated circuitry reset cleanly during power-up, power-down, or brown-out conditions.

Key Features

  • Reset Threshold Levels: The STM804SM6F offers a variety of factory-programmed reset threshold levels suitable for 3V, 3.3V, and 5V powered circuits, ensuring compatibility with a wide range of microprocessor systems.
  • Low Power Consumption: Designed for energy-conscious applications, it operates with a very low supply current, which is critical for battery-operated devices.
  • Reset Time Delay: It includes a built-in delay to provide a stable reset signal, ensuring the system has sufficient time to stabilize during power-up.
  • High Accuracy: The device features high threshold accuracy which allows for reliable operation without the risk of unwanted resets.
  • Temperature Range: The STM804SM6F is operational over a wide temperature range, making it suitable for various industrial and consumer applications.
  • Package: It comes in a compact SOT-23 package, which is ideal for space-constrained applications.

Applications

The STM804SM6F is versatile and can be used in a variety of applications, including:

  • Computers and Network Equipment
  • Embedded Systems
  • Portable/Battery-Powered Equipment
  • Industrial Controllers
  • Automotive Systems

Conclusion

In conclusion, the STM804SM6F from STMicroelectronics is an essential component for any system that requires reliable voltage monitoring and reset capabilities. Its precision, low power consumption, and small form factor make it an excellent choice for designers looking to enhance system reliability and performance.

You May Also Be Interested in

Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1390 $59.6410
45+ $2.5757 $115.9065
70+ $2.4952 $174.6640
96+ $2.4146 $231.8016
124+ $2.3342 $289.4408
166+ $2.0926 $347.3716
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess