EN
  • EN
  • DE

STEVAL-MKI032V1

Part No STEVAL-MKI032V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Series MEMS
Package Bulk
Product Status Obsolete
Sensor Type Accelerometer, 3 Axis
Sensing Range ±2.3g, 9.2g
Interface I2C, SPI
Sensitivity 18 ~ 72mg/Digit
Embedded No
Supplied Contents Board(s)
Utilized IC / Part STM32 and MEMS Demo Boards
Other Names STEVALMKI032V1,497-9047
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.41.0150
Win Source Part Number 1283652-STEVAL-MKI032V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI032V1 CAD Model

Description

Introducing the STEVAL-MKI032V1 from STMicroelectronics

The STEVAL-MKI032V1 is a cutting-edge adapter board designed to facilitate the evaluation of MEMS devices in the LPS22HB product family. This compact and versatile board is part of STMicroelectronics' extensive portfolio of sensor evaluation tools, which are renowned for their advanced features and ease of use. The LPS22HB is a piezoresistive absolute pressure sensor that delivers high accuracy and stability, making it an excellent choice for a wide array of applications, including weather station equipment, fitness gadgets, and smart home systems.

The STEVAL-MKI032V1 is designed to work in conjunction with standard DIL24 sockets. This feature allows for seamless integration with the user's existing development environment, ensuring a smooth and efficient evaluation process. The adapter board includes a fully assembled LPS22HB, which is ready to interface with the user's microcontroller or evaluation system through I²C or SPI communication protocols.

Key features of the STEVAL-MKI032V1 include:

  • A compact design that enables easy integration into design prototypes and testing setups.
  • Compatibility with the STEVAL-MKI109V3 motherboard, which offers additional resources for comprehensive evaluation.
  • Direct access to sensor pins for custom configurations or advanced testing scenarios.
  • An onboard LPS22HB sensor that boasts high-performance pressure and temperature sensing capabilities.

Developers and engineers will appreciate the STEVAL-MKI032V1's plug-and-play nature, which accelerates the prototyping phase and helps bring products to market faster. The board's design ensures that users can evaluate the LPS22HB sensor's full potential, including its low-power consumption and high precision, without the need for complex setup procedures.

Whether you're developing applications that require environmental sensing or creating innovative devices that leverage the latest in MEMS technology, the STEVAL-MKI032V1 adapter board from STMicroelectronics is an invaluable tool in your development arsenal. With its robust feature set and user-friendly design, it's the perfect platform for exploring the capabilities of the LPS22HB sensor and enhancing your next project.

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR OPT3001
Need more? Email Us
Microchip Technology
BOARD EVAL CAP1298
Need more? Email Us
Amphenol Advanced Sensors
T6613 DEV KIT NDIR
Need more? Email Us
Analog Devices Inc.
EVAL BOARD 4-CH TEMP MEASUREMENT
Need more? Email Us
Microchip Technology
KIT MGC3130 SINGLE ZONE HILLSTAR
Need more? Email Us
Pololu Corporation
QTR-HD-07A REF ARRAY 7CHNL
Need more? Email Us
Pololu Corporation
QTRX-MD-05RC REF ARRAY 5CHNL
Need more? Email Us
Analog Devices Inc.
BOARD EVAL STAMP ADXL350
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADXL345
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess