Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Type Power Management
Function High Side Driver (Internal FET)
Embedded No
Utilized IC / Part VNI2140J
Primary Attributes 2 Channel Internal Switch
Supplied Contents Board(s)
Secondary Attributes Short-Circuit, Thermal and Undervoltage Protection
Base Product Number STEVAL
Other Names -497-11257,497-11257,STEVALIFP010V3
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284572-STEVAL-IFP010V3
Ultra Librarian 3D Model Ultra Librarian STEVAL-IFP010V3 CAD Model

Description

STEVAL-IFP010V3 - Industrial Interface Board from STMicroelectronics

The STEVAL-IFP010V3 is a highly integrated industrial interface board designed by STMicroelectronics to demonstrate the capabilities of the ISO8200AQ galvanic isolated octal high-side smart power switch. This board is specifically tailored for industrial automation applications, providing a reliable and efficient solution for driving resistive, capacitive, and inductive loads.

Key Features:

  • Galvanic Isolation: The ISO8200AQ provides galvanic isolation between the microcontroller and the high power switches, enhancing system safety and reliability.
  • Eight High-Side Switches: Equipped with eight high-side switches, the board can control multiple loads with a current limit of up to 0.7 A each.
  • Diagnostic Functions: Each channel includes diagnostic features for feedback on overcurrent, overtemperature, and open-load conditions, ensuring robust operation and ease of troubleshooting.
  • Flexible Input Interface: The interface board can be controlled through an SPI-compatible serial interface, allowing for easy integration with a variety of microcontroller units (MCUs).
  • Wide Range of Applications: Ideal for PLC (Programmable Logic Controllers), industrial PC peripherals, and other automation systems that require multiple output switch controls.
  • Extended Temperature Range: Operates within an industrial temperature range, ensuring reliable performance under varying environmental conditions.

Product Details:

The STEVAL-IFP010V3 interface board showcases the performance of the ISO8200AQ, which is a high-side driver manufactured in a proprietary VIPower technology to achieve significant energy savings. The board operates at a voltage range from 8 V to 36 V, making it suitable for a wide array of industrial applications.

With a compact design and robust construction, the STEVAL-IFP010V3 is a versatile solution for developers looking to create sophisticated control systems in the industrial domain. The onboard protection features ensure long-term reliability and minimal downtime, making it an excellent choice for critical applications where failure is not an option.

STMicroelectronics provides comprehensive technical documentation, including datasheets, application notes, and design guidelines, to support the integration and use of the STEVAL-IFP010V3 in various industrial scenarios.

You May Also Be Interested in

STMicroelectronics
COMPACT REFERENCE DESIGN FOR LOW
Need more? Email Us
ECAD model for STEVAL-PTOOL1V1
STMicroelectronics
BOARD EVAL FOR VN7040AS / VN7040AS-E Power Switch Evaluation Board Automotive
Lowest to $7.8215
ECAD model for EV-VN7040AS
STMicroelectronics
Lowest to $25.5908
ECAD model for STCOMET10
Texas Instruments
EVALUATION MODULE FOR XTR300 / XTR300 Amplifier Evaluation Board
Need more? Email Us
ECAD model for XTR300EVM
Microchip Technology
Lowest to $19.8383
ECAD model for ATMXT799T-AT
STMicroelectronics
BOARD EVAL FOR VN7140AS / VN7140AS-E Power Switch Evaluation Board Automotive
Need more? Email Us
ECAD model for EV-VN7140AS
Infineon Technologies
BOARD DEMO FOR TLE6208-3G
Need more? Email Us
ECAD model for DEMOBOARD TLE 6208-3G
Infineon Technologies
BOARD DEMO FOR TLE 6214L
Need more? Email Us
ECAD model for DEMOBOARD TLE 6214L
Infineon Technologies
DEVELOPMENT KIT / Flash Memory Evaluation Board
Need more? Email Us
ECAD model for CYFL248-001

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention