EN
  • EN
  • DE

STM7710DUC

Part No STM7710DUC
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 708611-STM7710DUC
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM7710DUC CAD Model

Description

The STM7710DUC is a highly sophisticated and versatile microcontroller unit (MCU) from STMicroelectronics, a global leader in semiconductor solutions. Designed to cater to the demanding needs of modern embedded systems, this MCU combines performance, energy efficiency, and a rich set of features to enable a wide range of applications across various industries.

Key Features:

  • Advanced Core: At the heart of the STM7710DUC lies an advanced processor core, which delivers the computational power necessary for complex tasks while maintaining optimal energy efficiency.
  • Memory: The device is equipped with ample memory resources, including high-speed flash memory and SRAM, ensuring smooth operation and sufficient space for application code and data storage.
  • Connectivity: With a suite of communication peripherals such as I2C, SPI, and UART, this MCU offers excellent connectivity options, making it ideal for IoT devices and smart applications.
  • Robust I/O: A variety of input/output ports provide the flexibility to interface with sensors, actuators, and other external devices, enabling the STM7710DUC to interact with the physical world effectively.
  • Analog Features: Integrated analog components, including ADCs (Analog-to-Digital Converters) and DACs (Digital-to-Analog Converters), allow for precise measurement and control of analog signals.
  • Power Management: The MCU's power management capabilities ensure that it can operate in energy-sensitive environments, with features that minimize power consumption during idle and active states.
  • Security: Security features are built into the STM7710DUC to protect against unauthorized access and ensure the integrity of the device and its data.

Applications:

The STM7710DUC is suitable for a multitude of applications, including but not limited to industrial control systems, home automation, smart sensors, and portable electronic devices. Its robust design and comprehensive feature set make it an excellent choice for engineers and designers seeking a reliable MCU for their next project.

With STMicroelectronics' commitment to quality and support, the STM7710DUC stands out as a top-tier microcontroller that can meet the challenges of today's and tomorrow's technology demands.

You May Also Be Interested in

STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $28.6346
STMicroelectronics
Lowest to $13.4465
STMicroelectronics
MCU 32-bit ARM Cortex M3 RISC 128KB Flash 2.5V/3.3V 64-Pin LQFP Frame | IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $9.3457
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $6.6766
STMicroelectronics
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $0.9504
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 32KB FLASH 64LQFP
Lowest to $6.6292
STMicroelectronics
IC MCU 32BIT 32KB FLASH 32UFQFPN
Lowest to $3.4925

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess