EN
  • EN
  • DE

STM72F321BJ7T6TR

Part No STM72F321BJ7T6TR
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708609-STM72F321BJ7T6TR
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM72F321BJ7T6TR CAD Model

Description

STM32F321BJ7T6TR Microcontroller

The STM32F321BJ7T6TR is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, renowned for its high performance, flexibility, and energy efficiency. This MCU is part of the STM32F3 series, which is built on the ARM Cortex-M4 core, providing a perfect blend of power and precision for a wide range of applications.

Core Features

  • Core: ARM Cortex-M4 with FPU and DSP instructions
  • Operating Frequency: Up to 72 MHz, which ensures swift processing and response times
  • Flash Memory: 128 KB, providing ample space for complex applications
  • SRAM: 20 KB, for efficient data handling and storage
  • I/O Pins: 37, allowing for versatile peripheral connections
  • Communication Interfaces: Includes I2C, SPI, USART, USB, and CAN, offering a wide range of connectivity options
  • 12-bit ADCs: With up to 1 MSPS, for accurate and fast analog-to-digital conversions
  • 16-bit Timers: Along with advanced control timers, to handle complex timing requirements

Advanced Peripherals and Features

The STM32F321BJ7T6TR is equipped with an array of advanced peripherals that support its use in sophisticated control systems. It includes multiple timers, watchdog timers, and a SysTick timer that are essential for real-time performance. The MCU also supports a variety of power-saving modes, making it suitable for battery-powered or energy-sensitive applications.

Package and Temperature Range

This microcontroller is available in a LQFP64 package, which is designed for optimal space-saving on the PCB. It operates within an industrial temperature range of -40°C to +85°C, ensuring reliability and performance under extreme conditions.

Applications

The STM32F321BJ7T6TR is ideal for a diverse range of applications including industrial control systems, automotive applications, robotics, medical devices, and Internet of Things (IoT) gadgets. Its robust architecture and rich set of features make it a go-to choice for engineers and designers looking for a high-performance MCU solution.

With its powerful core, extensive memory, and comprehensive set of peripherals, the STM32F321BJ7T6TR from STMicroelectronics represents a versatile and reliable option for embedding intelligence into a myriad of electronic products.

You May Also Be Interested in

STMicroelectronics
IC MCU 32BIT 32KB FLASH 32UFQFPN
Lowest to $3.4925
STMicroelectronics
MCU 32-bit ARM Cortex M3 RISC 128KB Flash 2.5V/3.3V 64-Pin LQFP Frame | IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $9.3457
STMicroelectronics
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $0.9504
STMicroelectronics
IC MCU 32BIT 128KB FLASH 48QFPN
Lowest to $6.4794
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $1.5444
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $6.6766
STMicroelectronics
Lowest to $5.1294

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess