Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.63V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-TSSOP
Win Source Part Number 1261490-STM706RDS6E
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name STM706R
Introduction Date October 01, 2003
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian STM706RDS6E CAD Model

Description

Introducing the STM706RDS6E from STMicroelectronics

The STM706RDS6E is a sophisticated supervisory circuit designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device is engineered to enhance the reliability and performance of microprocessor systems by monitoring the power supply and other critical system functions.

At the heart of the STM706RDS6E is a precision voltage monitor which ensures that the microprocessor has a stable power supply. When the monitored supply voltage drops below the device's threshold, the STM706RDS6E promptly generates a reset signal. This reset signal is maintained for a minimum period even after the supply voltage returns to an acceptable level, ensuring the microprocessor has adequate time to return to a stable operating condition.

Furthermore, the STM706RDS6E includes a watchdog timer feature that helps to prevent system failures. If the microprocessor fails to refresh the watchdog circuit within a predetermined timeframe, the device triggers a system reset. This feature is crucial for applications where continuous system operation is critical, as it can automatically restart the system in the event of a software lock-up or other malfunctions.

Another key feature of the STM706RDS6E is its manual reset capability. A dedicated input allows for an external signal to initiate a system reset, providing additional flexibility and control for system maintenance and debugging processes.

The STM706RDS6E is available in a compact SOIC-8 package, making it suitable for space-constrained applications. It operates over a wide temperature range, ensuring reliable performance in various environmental conditions. Its low power consumption makes it an ideal choice for power-sensitive designs.

STMicroelectronics has designed the STM706RDS6E with the precision and robustness required for critical system monitoring tasks. Whether used in industrial controls, consumer electronics, or automotive systems, this device offers a vital layer of protection for sophisticated electronic systems, ensuring they operate smoothly and reliably.

You May Also Be Interested in

Ricoh
R3119N - 36V Input Voltage Detec
Need more? Email Us
ECAD model for R3119N058A-TR-FE
National Semiconductor (TI)
IC SUPERVISOR 1 CHANNEL 10VSSOP
Need more? Email Us
ECAD model for LM3704XCMM-263/NOPB
ON Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOIC
Need more? Email Us
ECAD model for CAT1025WI-25-G
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24
Need more? Email Us
ECAD model for XC6120C332NR-G
ON Semiconductor
IC SUPERVISOR 1 CHANNEL 8DIP
Need more? Email Us
ECAD model for CAT1025LI25
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
ECAD model for DS1815-20+
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
ECAD model for R3116N211A-TR-FE
Maxim Integrated
IC 4.13V W/PB 15% TO92-3
Lowest to $4.1560
ECAD model for DS1813-15+
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
ECAD model for R3119N030A-TR-FE

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention