EN
  • EN
  • DE

STM6718

Part No STM6718
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description Dual/Triple Ultra-Low Voltage Supervisors with Push-Button Reset (with Delay Option)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1261460-STM6718
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM6718 CAD Model

Description

The STM6718 from STMicroelectronics is an advanced microcontroller designed to cater to the needs of sophisticated embedded systems. It is a part of ST's STM32 family, which is renowned for its high performance, flexibility, and efficiency. The STM32 series is built on an ARM Cortex-M core, and the STM6718 is no exception, offering a perfect balance between processing power and power consumption.

Key Features

  • Core: ARM Cortex-M7, delivering exceptional computational performance and real-time responses with a clock speed that can reach up to several hundred MHz.
  • Memory: It comes with ample flash memory and RAM, ensuring smooth operation and the ability to handle complex tasks and algorithms.
  • Connectivity: The STM6718 provides a range of connectivity options including USB, CAN, UART, SPI, and I2C interfaces, allowing for versatile peripheral connections and communication with other devices.
  • Power Efficiency: Despite its processing capabilities, the microcontroller is designed for power-sensitive applications, with low power modes and an efficient architecture to minimize energy consumption.
  • Analog Features: It includes advanced analog peripherals such as ADCs, DACs, and comparators, making it suitable for applications requiring precise analog signal management.
  • Development Support: STMicroelectronics offers comprehensive development support for the STM6718 with software libraries, development kits, and a strong community forum for troubleshooting and sharing knowledge.

Applications

The STM6718 is ideal for a range of applications, including industrial control systems, automotive electronics, robotics, and IoT devices. Its robust design and extensive feature set make it particularly well-suited for applications that require high-speed processing, complex algorithms, and connectivity in a power-efficient package.

Conclusion

Overall, the STM6718 is a testament to STMicroelectronics' commitment to providing advanced microcontroller solutions. With its powerful ARM Cortex-M7 core, extensive memory, versatile connectivity options, and efficient power management, the STM6718 is a top choice for designers looking to build sophisticated and reliable embedded systems.

You May Also Be Interested in

STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7034 $59.7890
200+ $0.5775 $115.5000
310+ $0.5590 $173.2900
430+ $0.5417 $232.9310
555+ $0.5232 $290.3760
740+ $0.4689 $346.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess