EN
  • EN
  • DE

STM32WLE5C8U6

Part No STM32WLE5C8U6
Manufacturer STMicroelectronics
Catalog RF Transceiver ICs
Description MULTIPROTOCOL LPWAN 32-BIT ARM C / IC RF TxRx + MCU 802.15.4 LoRaWAN 1.0, Sigfox 150MHz ~ 960MHz 48-UFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr STMicroelectronics
Series -
Package Tray
Product Status Active
Type TxRx + MCU
RF Family/Standard 802.15.4
Protocol LoRaWAN 1.0, Sigfox
Modulation BPSK, GFSK, GMSK, FSK, MSK
Frequency 150MHz ~ 960MHz
Data Rate (Max) 300kbps
Power - Output 22dBm
Sensitivity -148dBm
Memory Size 64kB Flash
Serial Interfaces ADC, GPIO, I²C, SPI, IrDA, UART, USART
GPIO 29
Voltage - Supply 1.8V ~ 3.6V
Current - Receiving 4.82mA
Current - Transmitting 21mA ~ 120mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-UFQFN Exposed Pad
Supplier Device Package 48-UFQFPN (7x7)
Base Product Number STM32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1355890-STM32WLE5C8U6
Ultra Librarian 3D Model Ultra Librarian STM32WLE5C8U6 CAD Model

Description

STM32WLE5C8U6 - Ultra-low Power Wireless SoC

The STM32WLE5C8U6 from STMicroelectronics is a cutting-edge system-on-chip (SoC) that uniquely combines the power and flexibility of a dual-core architecture with the convenience of wireless connectivity. Designed for a wide range of applications, this SoC is an ideal choice for those looking to develop energy-efficient and smart wireless solutions.

This product integrates a powerful Arm® Cortex®-M4 core running at up to 48 MHz, providing ample computational power for complex algorithms and signal processing. The Cortex-M4 core is complemented by an Arm® Cortex®-M0+ core dedicated to managing the radio and lower-layer MAC functions, ensuring efficient wireless communication.

The STM32WLE5C8U6 boasts a state-of-the-art sub-GHz radio, supporting a wide range of modulation schemes, including LoRa®, (G)FSK, BPSK, and OOK, making it versatile for various long-range and low-power wireless applications. This SoC is designed to meet the demands of Internet of Things (IoT) deployments, from smart metering and environmental sensing to agricultural monitoring and smart city infrastructure.

The device features a comprehensive set of peripherals, including multiple SPI/I2C/UART interfaces, ADCs, timers, and more, all designed to facilitate the development of sophisticated multi-functional systems. Its ultra-low power consumption modes make it particularly suitable for battery-operated devices, where energy efficiency is paramount.

STMicroelectronics has equipped the STM32WLE5C8U6 with robust security features, including hardware encryption accelerators, a random number generator, and memory protection units, to ensure the integrity and confidentiality of data.

Developers can take advantage of the extensive STM32 ecosystem, which includes development boards, software tools, and a strong community, to accelerate the design and deployment of their products. The STM32WLE5C8U6 is available in a UFBGA73 package, providing a compact footprint for space-constrained applications.

With its blend of processing power, wireless capability, and ultra-low power consumption, the STM32WLE5C8U6 stands out as a comprehensive solution for innovative wireless IoT applications.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us
NXP / Nexperia
IC RF
Need more? Email Us
Silicon Labs
MG26 3200K FLASH 512K RAM QFN68
Need more? Email Us
MediaTek Inc
IC RF WiFi QFN-156-EP(12x12)
Lowest to $4.6918
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Infineon Technologies
WI-FI COMBO IOT
Need more? Email Us
Qualcomm
2.4GHZ, 5GHZ; 2X2; DUAL-BAND CON
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3309 $51.3163
17+ $6.0151 $102.2567
26+ $5.8271 $151.5046
36+ $5.6391 $203.0076
46+ $5.4512 $250.7552
62+ $4.8873 $303.0126
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,440 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess