EN
  • EN
  • DE

STM32WB55RCV7

Part No STM32WB55RCV7
Manufacturer STMicroelectronics
Catalog RF Transceiver ICs
Description ULTRA-LOW-POWER DUAL CORE ARM CO  /  IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.2, Thread, Zigbee® 2.405GHz ~ 2.48GHz 68-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver ICs
Mfr STMicroelectronics
Series STM32WB
Package Tray
Type TxRx + MCU
RF Family/Standard 802.15.4, Bluetooth
Protocol Bluetooth v5.2, Thread, Zigbee®
Modulation GFSK
Frequency 2.405GHz ~ 2.48GHz
Data Rate (Max) 2Mbps
Power - Output 6dBm
Sensitivity -100dBm
Memory Size 256kB Flash, 128kB SRAM
Serial Interfaces ADC, I²C, SPI, UART, USART, USB
GPIO 49
Voltage - Supply 1.71V ~ 3.6V
Current - Receiving 4.5mA ~ 7.9mA
Current - Transmitting 5.2mA ~ 12.7mA
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 68-VFQFN Exposed Pad
Supplier Device Package 68-VFQFPN (8x8)
Base Product Number STM32
Standard Package 1,560
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1235725-STM32WB55RCV7
Ultra Librarian 3D Model Ultra Librarian STM32WB55RCV7 CAD Model

Description

STM32WB55RCV7 - STMicroelectronics

The STM32WB55RCV7 is a cutting-edge microcontroller product from STMicroelectronics that is designed to cater to the demanding requirements of modern wireless applications. This multi-protocol wireless and ultra-low-power device is part of the STM32WB series, which is known for its exceptional performance and flexibility in various Internet of Things (IoT) applications.

At the heart of the STM32WB55RCV7 is a dual-core system featuring an ARM Cortex-M4 CPU with a maximum frequency of 64 MHz and a Cortex-M0+ CPU dedicated to managing the radio part. This architecture allows for a balance between high-performance processing and energy efficiency, making it an ideal choice for portable and power-sensitive applications.

The microcontroller is equipped with a comprehensive set of peripherals that enable a wide range of functionalities. These include advanced analog peripherals, multiple timers, and user-friendly communication interfaces such as SPI, I2C, UART, and USB. The STM32WB55RCV7 also includes a rich set of security features, including hardware public key authority (PKA), random number generation, and encryption co-processors for AES-128 and AES-256, ensuring secure data transactions and device operations.

One of the standout features of the STM32WB55RCV7 is its wireless capability. It supports Bluetooth 5.0, Zigbee 3.0, and OpenThread protocols, allowing for versatile connectivity options in smart home, industrial, and medical applications. With its built-in RF transceiver, it can achieve up to +6 dBm of output power and -96 dBm of receiver sensitivity, ensuring robust and reliable wireless communication.

Developers will appreciate the support provided by STMicroelectronics through their comprehensive software development ecosystem. The STM32CubeWB MCU Package includes HAL and LL peripheral drivers, a full set of middleware components, as well as numerous examples and out-of-the-box solutions to jumpstart application development.

The STM32WB55RCV7 is packaged in a small 2.55 x 2.58 mm UFQFPN48 package, making it highly suitable for space-constrained applications. With its blend of performance, power efficiency, wireless connectivity, and security, the STM32WB55RCV7 is an excellent choice for designers looking to create sophisticated and secure wireless solutions.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
Renesas Electronics America
DECT WIRELESS SOC
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
MG26 3200K FLASH 512K RAM QFN68
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
Broadcom Limited
IC RF WIFI 11AX 2X2
Need more? Email Us
Qualcomm
IC RF
Need more? Email Us
MaxLinear Inc
QFN-24-EP(4x4) RF Transceiver ICs RoHS
Lowest to $1.1642
Silicon Labs
IC RF TXRX+MCU ISM<1GHZ 40QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess