Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 4/4 Transceiver Full IEEE 1149.1 256-CSBGA (17x17)
Manufacturer Maxim Integrated
Package Tray
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 256-LBGA
Case / Package 256-CSBGA (17x17)
Family Name DS21458
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917399-DS21458N
Ultra Librarian 3D Model Ultra Librarian DS21458N CAD Model

Description

The DS21458N from Maxim Integrated is a high-performance, single-chip transceiver that is designed to handle the physical layer requirements of a multitude of communication standards. This versatile device is particularly suited for applications in the telecommunications sector, where reliable data transmission is critical.

Key Features

  • Multi-Protocol Support: The DS21458N is compatible with various communication protocols, making it an ideal choice for systems that require a flexible interface for different networking standards.
  • High-Speed Operation: It supports data rates that are essential for high-speed data transfer, ensuring efficient operation in environments where speed is a crucial factor.
  • Integrated Functionality: With its built-in features, the DS21458N reduces the need for external components, which can simplify circuit design and reduce overall system costs.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates with minimal power draw, which is beneficial for applications that are sensitive to power usage.
  • Robust Reliability: Maxim Integrated's commitment to quality means that the DS21458N is built to perform reliably in a wide range of environmental conditions, ensuring consistent operation over its lifespan.

Applications

The DS21458N is ideal for deployment in various applications, including but not limited to:

  • Networking equipment such as routers, switches, and bridges
  • Telecommunication infrastructure like base stations and multiplexers
  • Data center communications systems
  • Industrial control and automation systems

Technical Specifications

For detailed technical specifications, system designers and engineers should refer to the official datasheet provided by Maxim Integrated. This document provides comprehensive information on electrical characteristics, pin configurations, timing diagrams, and application notes necessary for proper implementation of the DS21458N in a design.

In summary, the DS21458N from Maxim Integrated is a robust and versatile transceiver that meets the needs of modern high-speed data communication systems. Its multi-protocol support, high-speed capabilities, and integrated features make it a smart choice for a broad range of applications in the telecommunications and networking industries.

You May Also Be Interested in

SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1631
ECAD model for BL1587
Analog Devices Inc.
Display Interface IC Integrated Video Decoder and Dual-Mode HDMI/MHL Receiver
Lowest to $23.6364
ECAD model for ADV7481WBBCZ
Analog Devices Inc.
IC TRANSCEIVER 0/2 SOT238
Lowest to $11.4090
ECAD model for MAX9113EKA+
Renesas Electronics America
IC TRANSCEIVER 4/0 16SOIC
Need more? Email Us
ECAD model for ISL32272EFBZ
Skyworks Solutions Inc.
IC TXRX XFP 10GBPS 32LGA / Transceiver 32-LGA (5x5)
Need more? Email Us
ECAD model for SI5040-D-GMR
Texas Instruments
IC RECEIVER 0/3 100HTQFP / 0/3 Receiver PanelBus? 100-HTQFP (14x14)
Lowest to $3.7390
ECAD model for TFP401APZPR
Microchip Technology
IC TRANSCEIVER 1/1 8SOIC
Lowest to $4.4657
ECAD model for MCP2542WFDT-E/SN
Marvell
IC TXRX FULL/HALF 4/4 56QFN
Lowest to $9.6489
ECAD model for 88E1512-A0-NNP2I000
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $3.2598
ECAD model for ADM4852AR

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $91.9579 $91.9579
2+ $75.4527 $150.9054
3+ $73.0948 $219.2844
4+ $70.7368 $282.9472
5+ $68.3790 $341.8950
6+ $61.3053 $367.8318
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 75 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention