Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type General Purpose
Number of Elements 2
Output Type CMOS, Push-Pull, TTL
Supply Voltage - Operating 3 V to 16 V
Voltage - Input Offset (Max) 5mV @ 10V
Current - Input Bias (Max) 5pA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 50μA
CMRR, PSRR (Typ) 84dB CMRR
Propagation Delay (Max) 4.5μs
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 032662-TLC3702CPS
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC3702CPS CAD Model

Description

The Texas Instruments TLC3702CPS is a high-precision dual voltage comparator designed to meet the requirements of low-power and fast response time in a variety of electronic applications. This device is part of the LinCMOS™ family, which combines the advantages of CMOS technology with linear analog circuitry, resulting in outstanding performance characteristics.

Key Features

  • Low Power Consumption: The TLC3702CPS is optimized for low power consumption, making it ideal for battery-powered and portable devices. Its typical supply current is as low as 10 µA, which is significantly lower than that of bipolar comparators.
  • Fast Response Time: Despite its low power usage, the TLC3702CPS does not compromise on speed. It offers a typical response time of 8 µs, ensuring quick and reliable performance for critical applications.
  • Dual Comparators: With two independent voltage comparators in a single package, this device allows for space-saving and reduced component count in circuit designs.
  • Wide Supply Voltage Range: The TLC3702CPS operates over a wide supply voltage range from 3 V to 16 V, providing versatility in various operating conditions and compatibility with both digital and analog systems.
  • Output Compatibility: The open-collector outputs of this device can be connected to other open-collector outputs to achieve wired-AND relationships, and they are compatible with a variety of TTL and CMOS logic levels.

Applications

The TLC3702CPS is suitable for a diverse array of applications, including:

  • Laptop and portable computers
  • Battery management systems
  • Alarm and security systems
  • Threshold detectors/sensors
  • Industrial process control
  • Automotive systems

Package and Quality

The device is offered in an 8-pin plastic small-outline package (PS suffix), which is both compact and robust. Texas Instruments ensures quality and reliability, making the TLC3702CPS a trusted choice for engineers and designers across various industries. Its operation is specified for temperatures from 0°C to 70°C, accommodating most environmental conditions.

Overall, the Texas Instruments TLC3702CPS provides a reliable and efficient solution for voltage comparison in systems where power consumption and response time are crucial considerations.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR LP DUAL TO99-8
Need more? Email Us
ECAD model for LM293H/NOPB
ON Semiconductor
IC COMP QUAD SGL SUPP 14-TSSOP
Lowest to $0.6455
ECAD model for NCV2901DTBR2G
ON Semiconductor
IC COMPARATOR DUAL ECL 16-CDIP
Need more? Email Us
ECAD model for MC10E1651L
Maxim Integrated
IC COMPARATOR SNGL SOT23-6
Need more? Email Us
ECAD model for MAX9051AEUT+T
ON Semiconductor
Need more? Email Us
ECAD model for NCS2202SNT1G
ON Semiconductor
IC COMP DUAL OFFSET LV 8SOIC
Lowest to $0.0869
ECAD model for NCV2903DR2G
Maxim Integrated
IC COMPARATOR LP 16-SOIC
Lowest to $48.7500
ECAD model for MAX912ESE+
Maxim Integrated
IC COMPARATOR LP 8-DIP
Need more? Email Us
ECAD model for MAX913EPA+
ON Semiconductor
IC COMPARATOR LV LP COMPL 6-DFN
Lowest to $0.1282
ECAD model for NCS2200SQLT1G

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention