EN
  • EN
  • DE

PN5441A2ET/C30701118

Part No PN5441A2ET/C30701118
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers - Application Specific
Description NFC CONTROLLER PN544
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Mfr NXP
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 4,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 1224940-PN5441A2ET/C30701118
Ultra Librarian 3D Model Ultra Librarian PN5441A2ET/C30701118 CAD Model

Description

The PN5441A2ET/C30701118 is a cutting-edge Near Field Communication (NFC) controller developed by NXP Semiconductors, a leader in secure connectivity solutions for embedded applications. This product is designed to facilitate seamless and secure wireless communication between devices at close range. It is a highly integrated transceiver module for contactless communication at 13.56 MHz based on the 80C51 microcontroller core.

Key Features

  • Highly Integrated: Includes an RF field detector, an integrated power supply control, and a full power-down support for low-power applications.
  • Multiple Protocols: Supports a wide range of NFC protocols, such as ISO/IEC 14443 A and B, FeliCa, and ISO/IEC 15693, making it compatible with a multitude of NFC applications and devices.
  • Secure Transactions: Equipped with security features that enable the execution of secure transactions, it is ideal for applications such as contactless payments, access control, and secure pairing.
  • Flexible Interface: Offers a flexible digital interface with options such as SPI, I2C, and UART, allowing for easy integration into various system designs.

Applications

The PN5441A2ET/C30701118 is suitable for a wide range of applications, including but not limited to:

  • Smartphones and tablets for NFC-based services
  • Contactless payment systems
  • Access control systems
  • Public transportation ticketing
  • Smart advertising and service discovery

Technical Specifications

The device operates within a temperature range of -25°C to +85°C and is available in a HVQFN package, ensuring robust performance in diverse environments. The PN5441A2ET/C30701118 requires a supply voltage of 2.5V to 5.5V, making it suitable for battery-powered applications.

Quality and Reliability

NXP's commitment to quality and reliability is reflected in the PN5441A2ET/C30701118, which is designed to meet the stringent requirements of the most demanding NFC applications. It is manufactured with a focus on longevity and consistent performance, providing a reliable solution for NFC-enabled devices.

You May Also Be Interested in

ON Semiconductor
BATTERY SENSOR, LIN, 128KB FLASH /
Lowest to $12.0538
Maxim Integrated
1KB SECURE MEMORY WITH PROGRAMMA
Need more? Email Us
Microchip Technology
IC, INDUCTIVE SENSOR
Lowest to $9.1764
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Infineon Technologies
IC TPM VQFN /
Lowest to $3.7893
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.2063
Microchip Technology
PRODSTD IND SPI TPM 4X4 32VQFN
Lowest to $8.0167
Microchip Technology
WP2 840W6 300MHZ,LF BALLS,PBFBUM /
Need more? Email Us
Infineon Technologies
TYPE-C - AUTO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1100 $61.0500
130+ $0.9113 $118.4690
200+ $0.8824 $176.4800
275+ $0.8547 $235.0425
350+ $0.8258 $289.0300
470+ $0.7404 $347.9880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 121,258 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess