Products specifications Report Issue?

Category RF and Wireless - Balun
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency Range 50MHz ~ 1GHz
Phase Difference 2°
Insertion Loss (Max) 1.0dB
Return Loss (Min) 17.75dB
Package / Case 6-SMD, J-Lead
Mounting Type Surface Mount
Standard Package 500 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.31.4035
Win Source Part Number 714656-JTX-4-10T+
Ultra Librarian 3D Model Ultra Librarian JTX-4-10T+ CAD Model

Description

The 714656-JTX-4-10T+ is a Balun used in RF and wireless applications.

  • Frequency Range: 50MHz to 1GHz
  • Phase Difference: 2°
  • Maximum Insertion Loss: 1.0dB
  • Minimum Return Loss: 17.75dB
  • Package: 6-SMD, J-Lead
  • Manufacturer: Mini-Circuits
  • Package Type: Tape & Reel
  • Standard Quantity: 500 pieces
  • MSL Level: 1
  • HTSUS Code: 8504.31.4035

You May Also Be Interested in

Anaren
BALUN 5.9GHZ-11.7GHZ 50/100 0404 / RF Balun 5.9GHz ~ 11.7GHz 50 / 100Ohm 0404 (1010 Metric)
Need more? Email Us
ECAD model for BD60120N50100AHF
Johanson Dielectrics Inc.
0805 Balun RoHS
Lowest to $1.6299
ECAD model for 2450FB15A050E
TDK Corporation
MULTILAYER BALUN FOR 2400 - 2500
Lowest to $0.1175
ECAD model for HHM1713E2
STMicroelectronics
BALUN 431MHZ-436MHZ 50/50 8UFBGA / RF Balun 431MHz ~ 436MHz 50 / 50Ohm 8-UFBGA, CSPBGA
Need more? Email Us
ECAD model for BALF-112X-02D3
Mini-Circuits
1:1 CORE & WIRE TRANSFORMER, 0.4 / RF Balun 400kHz ~ 500MHz 50 / 50Ohm 6-SMD (5 Leads), Flat Lead
Lowest to $0.9649
ECAD model for TC1-1T+
Mini-Circuits
RF Transformer
Need more? Email Us
ECAD model for ADT4-1T
STMicroelectronics
INTEGRATED FILTER MATCHED BALUN
Lowest to $1.2061
ECAD model for BALFHB-WL-01D3
TDK Corporation
BALUN 174MHZ-860MHZ 50/50 4SMD / RF Balun 174MHz ~ 860MHz 50 / 50Ohm 4-SMD
Need more? Email Us
ECAD model for TTB12G51-900-2P-T20
TDK Corporation
Multilayer Balun
Lowest to $0.2267
ECAD model for HHM1548E1

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.4840 $50.9680
5+ $20.9100 $104.5500
8+ $20.2565 $162.0520
11+ $19.6031 $215.6341
14+ $18.9497 $265.2958
18+ $16.9894 $305.8092
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,287 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention