Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr STMicroelectronics
Series STM32MP1
Package Tray
Core Processor ARM® Cortex®-A7
Number of Cores/Bus Width 2 Core, 32-Bit
Speed 209MHz, 800MHz
Co-Processors/DSP ARM® Cortex®-M4
RAM Controllers DDR3, DDR3L, LPDDR2, LPDDR3
Graphics Acceleration Yes
Display & Interface Controllers HDMI-CEC, LCD
Ethernet 10/100Mbps (1)
USB USB 2.0 (2), USB 2.0 OTG+ PHY (3)
Voltage - I/O 2.5V, 3.3V
Temperature Range - Operating -20°C ~ 105°C (TJ)
Security Features ARM TZ
Package / Case 257-TFBGA
Supplier Device Package 257-TFBGA (10x10)
Additional Interfaces CAN, Ethernet, I²C, MMC/SD/SDIO, SPDIF, SPI, UART, USB
Base Product Number STM32
Other Names 497-STM32MP153FAD1
Standard Package 184
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1261832-STM32MP153FAD1
Ultra Librarian 3D Model Ultra Librarian STM32MP153FAD1 CAD Model

Description

STM32MP153FAD1 Microprocessor Overview

The STM32MP153FAD1 is a highly capable microprocessor from STMicroelectronics, designed to offer a perfect blend of real-time processing through its dual Arm® Cortex®-A7 cores and power efficiency with a Cortex®-M4 core. This versatile microprocessor is part of the STM32MP1 series, engineered to serve a wide range of applications, particularly in the industrial, consumer, and health markets.

Key Features

  • Processing Power: The dual Cortex®-A7 cores can run up to 800 MHz, providing substantial performance for complex applications, while the Cortex®-M4 core runs up to 209 MHz, ideal for real-time tasks.
  • Memory: It comes with 708 Kbytes of internal RAM and various external memory interfaces, including DDR3L, LPDDR2, LPDDR3, and eMMC, for flexible storage solutions.
  • Rich Connectivity: The STM32MP153FAD1 supports a wide range of I/Os, including multiple USB2.0 ports, a Gigabit Ethernet port, and several other communication interfaces like I2C, SPI, UART, CAN, and more.
  • Graphics Support: It features a 3D GPU with OpenGL ES 2.0 support, enabling the development of graphical user interfaces and applications with 3D graphics requirements.
  • Security: Security features include hardware cryptographic acceleration, secure boot, and TrustZone for ARMv7-M.
  • Power Management: The microprocessor provides various power-saving modes, making it suitable for power-conscious designs.

Applications

The STM32MP153FAD1 is highly adaptable and can be used in a variety of applications such as:

  • Industrial control systems
  • Internet of Things (IoT) devices
  • Consumer electronics
  • Medical equipment
  • Home automation
  • Complex user interfaces

With its robust architecture, the STM32MP153FAD1 allows designers to strike an optimal balance between performance and power consumption, making it an excellent choice for sophisticated and integrated designs that require multitasking and real-time operation.

You May Also Be Interested in

Innovasic Semiconductor
8-Bit/16-Bit Microcontrollers
Lowest to $42.0433
ECAD model for EN80C186EB20
Amd
MPU AM29000 RISC 32bit 16MHz 5V 169-Pin PGA
Need more? Email Us
ECAD model for AM29000-16KC
Intel
Jhcurie S R2T8
Need more? Email Us
ECAD model for JHCURIE S R2T8
NXP / Nexperia
S32G234M ARM CORTEX-M7, HSE, LLC / ARM® Cortex®-M7 Microprocessor IC Automotive, AEC-Q100 3 Core 32-Bit 64-Bit 400MHz 525-FCPBGA (19x19)
Need more? Email Us
ECAD model for S32G234MABK0VUCR
Intel
HIGH-INTEGRATION 16-BIT MICROPROCESSORS
Lowest to $11.2958
ECAD model for N80188
Intel
16-BIT HIGH-INTEGRATION EMBEDDED PROCESSORS
Lowest to $70.6588
ECAD model for TN80C186EB20
Intel
16-Bit Microcontroller
Lowest to $9.4956
ECAD model for EN80C188XL20
Freescale Semiconductor - NXP
MPU ColdFire M68000 Processor RISC 32bit 20MHz 132-Pin PGA Tray
Need more? Email Us
ECAD model for MC68302CRC20C
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Need more? Email Us
ECAD model for AM5746ABZXEA

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention