EN
  • EN
  • DE

STM32MP151AAA3

Part No STM32MP151AAA3
Manufacturer STMicroelectronics
Catalog Embedded - Microprocessors
Description MPU ARM CORTEX-A7 650 MHZ ARM CO  /  ARM® Cortex®-A7 Microprocessor IC series 1 Core, 32-Bit 209MHz, 650MHz 448-LFBGA (18x18)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr STMicroelectronics
Series STM32MP1
Package Tray
Core Processor ARM® Cortex®-A7
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 209MHz, 650MHz
Co-Processors/DSP ARM® Cortex®-M4
RAM Controllers DDR3, DDR3L, LPDDR2, LPDDR3
Graphics Acceleration Yes
Display & Interface Controllers HDMI-CEC, LCD
Ethernet 10/100Mbps, GbE
USB USB 2.0 (2), USB 2.0 OTG+ PHY (3)
Voltage - I/O 2.5V, 3.3V
Temperature Range - Operating -40°C ~ 125°C (TA)
Security Features ARM TZ
Package / Case 448-LFBGA
Supplier Device Package 448-LFBGA (18x18)
Additional Interfaces CAN, Ethernet, I²C, MMC/SD/SDIO, SPDIF, SPI, UART, USB
Base Product Number STM32
Other Names 497-19104
Standard Package 84
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1261867-STM32MP151AAA3
Ultra Librarian 3D Model Ultra Librarian STM32MP151AAA3 CAD Model

Description

STM32MP151AAA3 Microprocessor Overview

The STM32MP151AAA3 is a versatile microprocessor from STMicroelectronics, designed to cater to a wide range of applications that demand high levels of performance and reliability. This product is part of the STM32 family, which is renowned for its high integration, real-time capabilities, and power efficiency. The STM32MP151AAA3 is particularly suitable for industrial, consumer, and medical applications, as well as for smart home devices and Internet of Things (IoT) solutions.

Key Features

  • Dual-core Configuration: The STM32MP151AAA3 features a dual-core architecture with an ARM® Cortex®-A7 core operating at up to 650 MHz and a Cortex®-M4 core at up to 209 MHz, enabling a balance of processing power and real-time operation.
  • Rich Connectivity: It is equipped with a variety of peripherals and interfaces, including multiple UARTs, I2C, SPI, CAN, and PWM channels, as well as an Ethernet MAC, which provide extensive connectivity options.
  • Advanced Graphics Support: The microprocessor supports advanced graphics with an integrated 3D GPU and display controller, making it an excellent choice for applications requiring rich user interfaces.
  • Security Features: Security is a priority for the STM32MP151AAA3, which includes features like secure boot, cryptographic acceleration, and a TrustZone® for ARMv8-M.
  • Power Efficiency: The design of the STM32MP151AAA3 emphasizes power efficiency, with features such as dynamic voltage scaling and various power-saving modes to ensure optimal power management.

Applications

The STM32MP151AAA3 is highly adaptable and can be used in a multitude of application scenarios. Its processing capabilities make it ideal for complex tasks in industrial control systems, while its graphics support enables sophisticated user interfaces for consumer electronics. The security features ensure that it can be safely used in medical devices and IoT products where data protection is critical.

Development Support

STMicroelectronics provides extensive development support for the STM32MP151AAA3, including a comprehensive ecosystem of development tools, software, and documentation to help designers accelerate their product development cycles and bring robust applications to market quickly.

You May Also Be Interested in

Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 621BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.1705 $63.5115
6+ $17.3707 $104.2242
9+ $16.8279 $151.4511
13+ $16.2850 $211.7050
16+ $15.7422 $251.8752
22+ $14.1137 $310.5014
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess