EN
  • EN
  • DE

STM32L552VCT6Q

Part No STM32L552VCT6Q
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP / ARM® Cortex®-M33 series Microcontroller IC 32-Bit Single-Core 110MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32L5
Package Tray
Core Processor ARM® Cortex®-M33
Core Size 32-Bit Single-Core
Speed 110MHz
Connectivity CANbus, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, PWM, WDT
Number of I/O 79
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 256K x 8
Supply Voltage - Operating 1.71V ~ 3.6V
Data Converters A/D 14x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number STM32
Other Names 497-STM32L552VCT6Q
Standard Package 90
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1262118-STM32L552VCT6Q
Ultra Librarian 3D Model Ultra Librarian STM32L552VCT6Q CAD Model

Description

STM32L552VCT6Q - STMicroelectronics

The STM32L552VCT6Q from STMicroelectronics is a cutting-edge microcontroller that is part of the STM32L5 series, renowned for its exceptional energy efficiency and performance. This particular model is designed to meet the demands of cost-sensitive and power-conscious applications, making it an ideal choice for a vast array of embedded systems.

At the heart of the STM32L552VCT6Q lies a high-performance Arm® Cortex®-M33 32-bit RISC core, which operates at a frequency of up to 110 MHz. The core features Arm's TrustZone® for Armv8-M, which enhances security by enabling hardware isolation between certified libraries, IP protection, and application code. This makes the STM32L552VCT6Q a secure choice for applications requiring robust protection mechanisms, such as IoT devices, industrial control systems, and medical equipment.

The device comes with a comprehensive set of peripherals that facilitate a wide range of functionalities. It includes multiple 16 and 32-bit timers, a rich set of communication interfaces such as USART, SPI, I2C, and USB with on-chip PHY, which allows for easy integration into various communication networks. Furthermore, the STM32L552VCT6Q provides a flexible memory architecture with up to 256 KB of Flash memory and 64 KB of SRAM, ensuring ample space for complex applications and data storage.

Energy efficiency is a hallmark of the STM32L5 series, and the STM32L552VCT6Q is no exception. It features multiple power modes, including a low-power run mode and multiple standby and shutdown modes, which enable the device to conserve power and extend battery life in portable applications. Additionally, it includes a real-time clock and an independent watchdog, which contribute to the reliable operation of time-sensitive tasks and system safety.

The STM32L552VCT6Q is housed in a LQFP100 package, which is suitable for space-constrained applications while still providing enough I/O lines for complex tasks. With its robust security features, extensive peripheral set, and energy efficiency, the STM32L552VCT6Q is a versatile microcontroller that can elevate the performance and security of a wide range of products.

You May Also Be Interested in

Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess