EN
  • EN
  • DE

ST4SI2M0020TPIFW

Part No ST4SI2M0020TPIFW
Manufacturer STMicroelectronics
Catalog RF Misc ICs and Modules
Description GSMA ESIM SYSTEM-ON-CHIP FOR SEC  /  RF IC eSIM Cellular 2G, 3G, 4G (LTE), CDMA, NB-IoT, CAT–M 8-VFDFPN (5x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Misc ICs and Modules
Mfr STMicroelectronics
Package Tape & Reel
Function eSIM
RF Type Cellular
Secondary Attributes 2G, 3G, 4G (LTE), CDMA, NB-IoT, CAT–M
Mounting Type Surface Mount, Wettable Flank
Package / Case 8-VDFN Exposed Pad
Supplier Device Package 8-VFDFPN (5x6)
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C SC
HTSUS 8523.52.0090
Other Names 497-ST4SI2M0020TPIFWDKR,497-ST4SI2M0020TPIFWTR,497-ST4SI2M0020TPIFWCT
Standard Package 4,000
Win Source Part Number 1207970-ST4SI2M0020TPIFW
Ultra Librarian 3D Model Ultra Librarian ST4SI2M0020TPIFW CAD Model

Description

The ST4SI2M0020TPIFW is a state-of-the-art semiconductor product from STMicroelectronics, a global leader in the electronics and semiconductor industry. This product is designed to cater to the demanding needs of modern electronics, providing high performance, reliability, and efficiency.

Key Features

  • High Integration: The ST4SI2M0020TPIFW integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for electronic system developers.
  • Advanced Technology: Manufactured with cutting-edge technology, this product offers superior electrical characteristics, including low power consumption and high-speed operation, making it suitable for a wide range of applications.
  • Durability: Built to withstand harsh conditions, the ST4SI2M0020TPIFW is robust and reliable, ensuring long-term performance even in extreme environments.
  • Energy Efficient: With an emphasis on energy conservation, this product is designed to minimize power usage without compromising on performance, contributing to the development of greener electronic solutions.

Applications

The versatility of the ST4SI2M0020TPIFW allows it to be used in a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial automation
  • Consumer electronics
  • Communication devices
  • Power management solutions

Product Specifications

The ST4SI2M0020TPIFW is designed with precision to meet the rigorous standards of the industry. Some of its specifications include:

  • Optimized footprint for space-sensitive applications
  • Compliance with international standards
  • Extended temperature range for operation in varied climates

STMicroelectronics' commitment to innovation and quality is reflected in the ST4SI2M0020TPIFW, making it an excellent choice for designers and engineers looking to integrate a reliable semiconductor into their products. With its comprehensive features and robust design, this product is set to make a significant impact in the electronics market.

You May Also Be Interested in

MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us
MACOM Technology Solutions
SINGLE BIAS NETWORK 18-40GHZ
Need more? Email Us
MACOM Technology Solutions
DRIVER, HIGH VOLTAGE, FOR PIN SW
Lowest to $21.2542
MACOM Technology Solutions
MMIC,DIE,DBL,IN=7.5-25G,OUT=15-5
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 28-32 GHZ
Need more? Email Us
MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, H50
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,4.4 - 5 GHZ,1K
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3309 $51.3163
17+ $6.0151 $102.2567
26+ $5.8271 $151.5046
36+ $5.6391 $203.0076
46+ $5.4512 $250.7552
62+ $4.8873 $303.0126
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess