EN
  • EN
  • DE

STM32L4Q5VGT6P

Part No STM32L4Q5VGT6P
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32L4
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, EBI/EMI, I²C, IrDA, LINbus, MMC/SD, SAI, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O 83
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 320K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number STM32L4Q5
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1368857-STM32L4Q5VGT6P
Ultra Librarian 3D Model Ultra Librarian STM32L4Q5VGT6P CAD Model

Description

STM32L4Q5VGT6P Microcontroller by STMicroelectronics

The STM32L4Q5VGT6P is a cutting-edge microcontroller product from STMicroelectronics, designed to deliver a perfect blend of power efficiency and performance. This microcontroller is a part of the STM32L4 series, which is renowned for its ultra-low-power consumption and is based on the high-performance ARM Cortex-M4 32-bit RISC core operating at a frequency of up to 80 MHz. The STM32L4Q5VGT6P is particularly suitable for use in a wide range of applications, including industrial control systems, IoT devices, wearables, and medical equipment.

This microcontroller comes packed with a rich set of peripherals and features that enable designers to create complex and sophisticated applications. It includes 512 Kbytes of Flash memory, 128 Kbytes of SRAM, and a comprehensive set of enhanced I/Os and peripherals connected to two APB buses, two AHB buses, and a 32-bit multi-AHB bus matrix.

One of the key advantages of the STM32L4Q5VGT6P is its power efficiency, thanks to an array of power-saving features such as an adaptive voltage scaling, a real-time clock, and several low-power modes including Stop, Standby, and Shutdown. This ensures that applications can maintain high performance while minimizing power consumption, thereby extending the battery life of portable devices.

Connectivity is a strong point for this microcontroller, offering USB OTG full-speed with on-chip PHY, multiple SPI/I2S interfaces, several I2C interfaces, and USARTs. It also supports CAN, SAI, SDMMC, and advanced control timers, alongside a wide range of analog features including ADCs, DACs, low-power comparators, and operational amplifiers.

Security is also a priority for modern microcontrollers, and the STM32L4Q5VGT6P addresses this need with its hardware-based security features that include a True Random Number Generator (TRNG) and a set of cryptographic acceleration hardware. Additionally, it offers a Memory Protection Unit (MPU), which enhances the application security by preventing unauthorized access to memory.

STMicroelectronics provides comprehensive software support for the STM32L4Q5VGT6P through its STM32Cube ecosystem, which includes a Hardware Abstraction Layer (HAL), middleware components, and a wide range of software examples to accelerate the development process.

Overall, the STM32L4Q5VGT6P is a versatile and reliable microcontroller that provides an optimal solution for designers looking to balance performance, power efficiency, and advanced features in their next-generation embedded applications.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0711 $65.3555
11+ $10.7250 $117.9750
17+ $10.3898 $176.6266
23+ $10.0547 $231.2581
30+ $9.7196 $291.5880
40+ $8.7140 $348.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess