The STM32L4Q5CGT6P is a cutting-edge microcontroller product from STMicroelectronics, renowned for its high-performance and energy efficiency. This microcontroller is part of the STM32L4 series, which is designed for applications requiring a perfect balance between power consumption and performance. With its robust architecture and rich set of peripherals, the STM32L4Q5CGT6P is ideal for a wide range of applications, including industrial control systems, IoT devices, medical equipment, and consumer electronics.
Key Features
- Core: ARM Cortex-M4 with Floating Point Unit (FPU) and DSP instructions, running at frequencies up to 80 MHz.
- Memory: Equipped with 256KB of Flash memory and 64KB of SRAM, providing ample space for complex applications.
- Energy Efficiency: Designed with STMicroelectronics' ultra-low-power technologies, ensuring extended battery life in portable devices.
- Rich Connectivity: Features a range of communication interfaces, including I2C, SPI, USART, USB, and CAN, facilitating versatile connections with other devices and systems.
- Advanced Analog: Comes with multiple 12-bit ADCs, DACs, and ultra-low-power comparators, making it suitable for precision analog sensing and control.
- Security: Offers hardware-based security features, including a True Random Number Generator (TRNG) and hardware cryptographic accelerators to ensure data protection and secure communication.
- Package: Available in a UFBGA132 package, providing a compact footprint for space-constrained applications.
- Temperature Range: Operates over an industrial temperature range from -40°C to +85°C, ensuring reliability in harsh environments.
Applications
The versatility of the STM32L4Q5CGT6P makes it suitable for a diverse array of applications. Its high-performance capabilities are perfect for advanced control systems, while its energy-efficient design is ideal for battery-operated devices. This microcontroller can be used in smart wearables, energy management systems, healthcare devices, and smart home automation, among others.
With its robust feature set and STMicroelectronics' commitment to quality, the STM32L4Q5CGT6P microcontroller is a reliable choice for designers and engineers looking to create innovative and efficient electronic products.