EN
  • EN
  • DE

MMSZ4697T1G

Part No MMSZ4697T1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description Zener Voltage Regulators 500 mW SOD-123 Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Voltage - Zener (Nom) (Vz) 10V
Tolerance ±5%
Power - Max 500mW
Current - Reverse Leakage @ Vr 1μA @ 7.6V
Voltage - Forward (Vf) (Maximum) @ If 900mV @ 10mA
Operating Temperature Range -55°C ~ 150°C
Mounting SMD
Package SOD-123
Manufacturer Package SOD-123
Win Source Part Number 1225465-MMSZ4697T1G
Manufacturer Homepage www.onsemi.com
Family Name MMSZ4697
Introduction Date July 15, 1996
ECCN EAR99
Country of Origin Japan
Halogen Free Compliant
Estimated EOL Date 2022
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian MMSZ4697T1G CAD Model

Description

ON Semiconductor MMSZ4697T1G Zener Diode

The MMSZ4697T1G is a high-quality Zener diode produced by ON Semiconductor, a leader in innovative energy-efficient electronics. This particular Zener diode offers excellent voltage regulation with a nominal Zener voltage of 12V, making it an ideal choice for a variety of applications that require precise voltage control.

The device is packaged in a small, surface-mount SOD-123 package, which is designed to optimize board space in compact electronic systems. This package is not only space-efficient but also provides excellent thermal performance, ensuring reliability and longevity even in challenging thermal environments.

Key features of the MMSZ4697T1G Zener diode include a standard Zener breakdown voltage range of ±5%, with a maximum Zener impedance of 30 ohms. Its power dissipation is rated at 500mW, making it suitable for handling moderate power levels in circuit protection, voltage regulation, and switching applications. Additionally, the device boasts a surge current specification, providing additional protection against transient voltage spikes that can occur in electrical circuits.

The MMSZ4697T1G is designed with ON Semiconductor's high-quality standards, ensuring that it meets the stringent requirements for industrial, commercial, and consumer applications. Its performance is characterized over a wide temperature range, from -55°C to +150°C, making it a robust choice for various operating conditions.

Applications for the MMSZ4697T1G Zener diode are diverse and include power management in consumer electronics, voltage reference in analog circuits, and as a protective element in sensitive electronics against overvoltage conditions. Its reliability and efficiency make it a preferred component for designers and engineers looking to create stable and durable electronic products.

ON Semiconductor provides comprehensive technical support and documentation for the MMSZ4697T1G, including detailed datasheets, application notes, and simulation models. This ensures that engineers can integrate the component into their designs with confidence, backed by the expertise of a leading semiconductor manufacturer.

You May Also Be Interested in

Renesas Electronics America
RD5.1SL-T1-AT - ZENER DIODES 200 / Zener Diode
Lowest to $0.1839
ON Semiconductor
DIODE ZENER .225W SPCL SOT23 / Zener Diode
Need more? Email Us
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1224
Nexperia USA Inc.
DIODE ZENER 15.2V 500MW ALF2
Lowest to $0.5417
Comchip Technology
DIODE ZENER 3.3V 150MW 0603
Lowest to $0.0508
Taiwan Semiconductor
SOD-123F, 500MW, 5%, SMALL SIGNA
Lowest to $0.0183
ON Semiconductor
DIODE ZENER 0.5W CUR L SOD123 / Zener Diode
Lowest to $1.5720
ON Semiconductor
DIODE ZENER 0.2W SOD323 / Zener Diode
Lowest to $0.0551
Renesas Electronics America
RD36P-T1-AZ - 1W POWER MINI MOLD
Lowest to $0.1686

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
1,555+ $0.0322 $50.0710
3,790+ $0.0264 $100.0560
5,860+ $0.0256 $150.0160
8,065+ $0.0248 $200.0120
10,420+ $0.0240 $250.0800
13,955+ $0.0215 $300.0325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 83,775 pieces
MOQ: 1555 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess