EN
  • EN
  • DE

AM28F010-90PI

Part No AM28F010-90PI
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description 1 Megabit (128 K x 8-Bit) CMOS 12.0 Volt, Bulk Erase Flash Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Advanced Micro Devices
Win Source Part Number 1143594-AM28F010-90PI
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM28F010-90PI CAD Model

Description

The AM28F010-90PI is a 1 Mbit (128K x 8) Flash memory device manufactured by Advanced Micro Devices (AMD). It is designed for applications requiring non-volatile, in-system reprogrammability.

Applications:

  • Embedded Systems: Storage of firmware, boot code, and configuration data.
  • Industrial Control Systems: Non-volatile storage of control programs and parameters.
  • Networking Equipment: Storage of network operating systems and configuration settings.
  • Telecommunications Equipment: Storage of system software and call processing routines.
  • BIOS Storage: Used in early PC systems for storing the Basic Input/Output System.

Features:

  • 1 Mbit (128K x 8) Memory Organization: Provides 1,048,576 bits of storage.
  • 90ns Access Time: Allows for fast data retrieval.
  • Single 5V Power Supply: Simplifies power supply requirements.
  • Sector Erase: Enables selective erasure of memory blocks.
  • In-System Reprogrammability: Allows for updates without removing the device.
  • TTL Compatible Inputs/Outputs: Facilitates easy interfacing with other logic circuits.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed.
  • In-System Programmability: Allows for easy updates and modifications.
  • Fast Access Time: Ensures quick data access.
  • Sector Erase Capability: Enables efficient memory management.
  • High Reliability: Provides dependable data storage.

The 'PI' likely refers to the package type, which is probably a Plastic DIP (Dual In-line Package). The '90' indicates a 90 nanosecond access time. This Flash memory part offered significant advantages over EPROMs in terms of in-system programmability and faster erase times. AMD's AM28F010 was a popular choice in the late 1980s and early 1990s for applications where firmware updates were frequently required. While newer, higher-density Flash memory technologies are now available, the AM28F010-90PI remains relevant for legacy systems and certain niche applications. It represents a significant step in the evolution of non-volatile memory technologies.

You May Also Be Interested in

Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess