EN
  • EN
  • DE

PIC16F1825-I/ST

Part No PIC16F1825-I/ST
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 32MHz
Number of I/O 11
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 1K x 8
Supply Voltage - Operating 1.8 V to 5.5 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-TSSOP
Win Source Part Number 090703-PIC16F1825-I/ST
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16F1825-I/ST CAD Model

Description

Microchip Technology's PIC16F1825-I/ST Microcontroller

The PIC16F1825-I/ST is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its efficiency, versatility, and robust feature set. This particular MCU is part of Microchip's extensive PIC16F family, which is well-suited for a wide range of applications including industrial control systems, automotive devices, consumer electronics, and much more.

The PIC16F1825-I/ST is built around a powerful 8-bit architecture and comes in a compact TSSOP-14 package, making it ideal for space-constrained applications. It operates at a voltage range of 1.8V to 5.5V, allowing for flexibility in various power environments and ensuring compatibility with both low-power and standard-power devices.

One of the standout features of this MCU is its Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels which provides a balanced combination of performance and power consumption. The core is designed to execute most instructions in a single cycle, thereby increasing the efficiency of the device.

With 3.5KB of flash memory and 256 bytes of RAM, the PIC16F1825-I/ST offers ample space for code and data storage for many applications. It also includes 128 bytes of EEPROM, which is useful for non-volatile storage needs. The MCU features an integrated 32MHz internal oscillator, which eliminates the need for external clock sources and simplifies circuit design.

Connectivity and interfacing are made easy with a variety of built-in peripherals. These include a 10-bit Analog-to-Digital Converter (ADC) with up to 12 channels, allowing for precise analog signal measurement. Additionally, the device supports various communication protocols such as I2C, SPI, and EUSART, which enable easy data exchange with other devices and components.

For enhanced safety and reliability, the PIC16F1825-I/ST includes Power-on Reset (POR), Power-up Timer (PWRT), and Oscillator Start-up Timer (OST) features. It also has Brown-out Reset (BOR) with software control options, ensuring stable operation under variable power conditions.

In summary, the PIC16F1825-I/ST from Microchip Technology is a versatile, efficient, and reliable microcontroller that is well-suited for a multitude of embedded applications. Its rich set of features and ease of integration make it a popular choice among engineers and developers looking to create sophisticated electronic products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8593 $55.7790
70+ $1.5256 $106.7920
105+ $1.4779 $155.1795
140+ $1.4302 $200.2280
185+ $1.3826 $255.7810
245+ $1.2396 $303.7020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess