EN
  • EN
  • DE

STM32L496AGI3

Part No STM32L496AGI3
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 169UFBGA  /  ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 169-UFBGA (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32L4
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, SWPMI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, LCD, PWM, WDT
Number of I/O 136
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 320K x 8
Supply Voltage - Operating 1.71V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 169-UFBGA
Supplier Device Package 169-UFBGA (7x7)
Base Product Number STM32L496
Other Names -1138-STM32L496AGI3,497-17169,497-17169,497-STM32L496AGI3
Standard Package 416
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262236-STM32L496AGI3
Ultra Librarian 3D Model Ultra Librarian STM32L496AGI3 CAD Model

Description

STM32L496AGI3 Microcontroller by STMicroelectronics

The STM32L496AGI3 is a high-performance, ultra-low-power microcontroller from STMicroelectronics, designed to operate in a wide range of applications that require energy efficiency without compromising on processing capabilities. Based on the ARM Cortex-M4 core with a Floating Point Unit (FPU), this microcontroller offers a maximum frequency of 80 MHz, delivering a balanced combination of power efficiency and performance.

One of the standout features of the STM32L496AGI3 is its rich set of peripherals. It includes multiple I/Os, communication interfaces such as I2C, SPI, USART, and USB OTG, as well as analog components like 12-bit ADCs, DACs, and ultra-low-power comparators. These features make it incredibly versatile for applications ranging from industrial controls and user interfaces to medical devices and IoT solutions.

The microcontroller comes with a generous 1 MB of Flash memory and 320 KB of SRAM, ensuring ample space for complex applications and software stacks. Additionally, it supports an external memory interface for further expansion, which is essential for applications with extensive data processing or storage requirements.

Energy efficiency is at the heart of the STM32L496AGI3 design. It includes multiple power-saving modes, such as Stop, Standby, and Shutdown modes, which enable the reduction of power consumption to a bare minimum when the device is idle or in a low-activity state. This capability is particularly important for battery-operated devices, where extending the battery life is crucial.

STMicroelectronics has also integrated safety features into the STM32L496AGI3, providing system safety functions that meet the requirements for several safety-critical applications. This includes features like a Memory Protection Unit (MPU) and a safety management unit, ensuring robust operation in harsh environments.

Developers can take advantage of the extensive development ecosystem provided by STMicroelectronics, which includes development boards, software libraries, and the STM32Cube software development kit. This ecosystem simplifies the development process and helps to accelerate the time-to-market for new products and innovations.

In summary, the STM32L496AGI3 is a powerful and flexible microcontroller that is well-suited for a wide range of energy-sensitive and performance-demanding applications. Its combination of low power consumption, high processing power, and comprehensive set of peripherals make it an ideal choice for designers looking to create sophisticated and efficient electronic products.

You May Also Be Interested in

GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess