EN
  • EN
  • DE

STM32L476JGY3TR

Part No STM32L476JGY3TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 72WLCSP / ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 72-WLCSP (4.41x3.76)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32L4
Package Tape & Reel (TR)
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, SWPMI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, LCD, PWM, WDT
Number of I/O 57
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Supply Voltage - Operating 1.71V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 72-UFBGA, WLCSP
Supplier Device Package 72-WLCSP (4.41x3.76)
Base Product Number STM32
Other Names 497-STM32L476JGY3TR
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1262265-STM32L476JGY3TR
Ultra Librarian 3D Model Ultra Librarian STM32L476JGY3TR CAD Model

Description

STM32L476JGY3TR Microcontroller

The STM32L476JGY3TR is a high-performance microcontroller from STMicroelectronics, designed for a wide range of applications that require low-power operation without compromising on processing capabilities. This microcontroller is part of the STM32L4 series, which is renowned for its energy efficiency and computing power.

At the core of the STM32L476JGY3TR is an ARM Cortex-M4 processor with a floating-point unit (FPU), which operates at frequencies of up to 80 MHz. The inclusion of the FPU allows the microcontroller to handle complex mathematical computations efficiently, making it ideal for applications such as digital signal processing and control systems.

The device features a rich set of peripherals and interfaces, including multiple timers, up to three I2Cs, six SPIs, four USARTs, and two UARTs. It also comes with a USB 2.0 full-speed device/host/OTG controller with on-chip PHY, which enables the microcontroller to interface with USB devices or act as a USB host. For connectivity, there's support for an LCD interface, an SDMMC interface, and a CAN controller, offering flexibility for various design requirements.

With 1 Mbyte of Flash memory and 128 Kbytes of SRAM, the STM32L476JGY3TR provides ample storage for code and data. The microcontroller also supports additional memory interfaces for SRAM, PSRAM, NOR, and NAND memories, giving developers the option to expand the memory resources if needed.

One of the standout features of the STM32L476JGY3TR is its power efficiency. It incorporates several power-saving modes, including a low-power run mode, sleep mode, and several standby and shutdown modes. These features, combined with the dynamic voltage scaling option, enable the microcontroller to optimize its power consumption based on performance requirements.

Security is also a priority for the STM32L476JGY3TR, which includes a hardware random number generator (RNG), CRC calculation unit, and a hardware cryptographic accelerator. These security features ensure data integrity and secure communication for applications that require robust protection against tampering and cyber threats.

In summary, the STM32L476JGY3TR from STMicroelectronics is a versatile and energy-efficient microcontroller that is suitable for a variety of applications where power consumption and processing power are critical. Its extensive set of features and peripherals makes it an excellent choice for designers looking to create sophisticated and reliable products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess