EN
  • EN
  • DE

STM32L451CCU3

Part No STM32L451CCU3
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLSH 48UFQFPN  /  ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 48-UFQFPN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32L4
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, I²C, IrDA, LINbus, QSPI, SAI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, PWM, WDT
Number of I/O 38
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 160K x 8
Supply Voltage - Operating 1.71V ~ 3.6V
Data Converters A/D 10x12b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 48-UFQFN Exposed Pad
Supplier Device Package 48-UFQFPN (7x7)
Base Product Number STM32L451
Other Names 497-17972,STM32L451CCU3
Standard Package 1,560
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262190-STM32L451CCU3
Ultra Librarian 3D Model Ultra Librarian STM32L451CCU3 CAD Model

Description

The STM32L451CCU3 is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, crafted to deliver exceptional performance and energy efficiency for a wide range of applications. This MCU is part of the STM32L4 series, which is renowned for its perfect blend of low power consumption and high processing capability.

Core Features

  • Core: ARM® Cortex®-M4 with FPU and DSP instructions
  • Max Frequency: 80 MHz, which ensures swift execution of complex algorithms and processes
  • Memory: 256 KB of Flash memory and 64 KB of SRAM, providing ample space for application code and data storage
  • Energy Efficiency: Ultra-low-power consumption modes including stop, standby, and shutdown for energy-critical applications

Connectivity and I/Os

The STM32L451CCU3 offers a rich set of peripherals for connectivity and sensor integration:

  • Multiple communication interfaces including I2C, SPI, USART, and USB 2.0 Full Speed
  • 12-bit ADCs, DACs, and operational amplifiers for precise analog signal management
  • Up to 16 timers for a wide range of applications including PWM generation and time-base generation

Integration and Development

STMicroelectronics provides comprehensive development support for the STM32L451CCU3, which includes:

  • STM32Cube ecosystem for configuration and initialization code generation
  • Extensive software HAL library, and low-layer APIs for rapid development
  • Compatibility with a wide range of integrated development environments (IDEs)

Package and Quality

The STM32L451CCU3 comes in a UFQFPN 48-pin package, which is ideal for space-constrained applications. It operates over a wide temperature range (-40°C to 85°C), ensuring reliability across various environments. Additionally, the MCU is backed by STMicroelectronics' commitment to quality and long-term availability, making it a trusted choice for industry applications.

Applications

Suitable for a diverse array of applications, the STM32L451CCU3 excels in:

  • Industrial control systems
  • Medical equipment
  • Smart home and IoT devices
  • Energy management systems
  • Consumer electronics

With its robust feature set and ST's renowned support, the STM32L451CCU3 is an excellent microcontroller for projects demanding high performance, low power consumption, and flexible integration.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7989 $58.7934
13+ $8.0402 $104.5226
20+ $7.7889 $155.7780
27+ $7.5377 $203.5179
35+ $7.2864 $255.0240
46+ $6.5326 $300.4996
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,118 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess