Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Diode Configuration 2 Independent
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 600V
Current - Average Rectified (Io) (per Diode) 60A
Voltage - Forward (Vf) (Maximum) at If 1.55V at 60A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 105ns
Current - Reverse Leakage at Vr 50μA at 600V
Operating Temperature - Junction 150°C (Maximum)
Mounting Style Chassis Mount
Manufacturer Package ISOTOP
Supplier Device Package ISOTOP
Manufacturer Pack Quantity 10
MSL Level 1 (Unlimited)
Win Source Part Number 1262139-STTH120L06TV1
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STTH120L06TV1 CAD Model

Description

STTH120L06TV1 - Ultrafast High Voltage Rectifier

The STTH120L06TV1 is a cutting-edge ultrafast high voltage rectifier designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This power rectifier is specifically engineered to meet the rigorous demands of modern electronic applications that require high efficiency, reliability, and superior thermal performance.

Key Features

  • High Reverse Voltage Capability: With a peak reverse voltage (VRRM) of 600V, the STTH120L06TV1 is well-suited for applications that encounter high voltage stress, providing robust protection against voltage transients.
  • Ultrafast Switching: The device boasts an extremely fast reverse recovery time (trr), minimizing energy loss and ensuring efficient operation in high-frequency circuits.
  • Low Forward Voltage Drop: The low forward voltage drop (VF) characteristic reduces conduction losses, which contributes to the overall energy efficiency of the system in which it is used.
  • High Surge Current Capability: It can handle high surge currents, making it an ideal choice for applications that experience short-duration overloads.
  • High Junction Temperature: The maximum operating junction temperature (Tj) is high, providing a wide thermal margin for various applications.

Applications

The STTH120L06TV1 is versatile and can be used in a variety of applications, including but not limited to:

  • Switch-mode power supplies (SMPS)
  • Power factor correction circuits (PFC)
  • Snubber circuits
  • Freewheeling diodes in converters and motor control circuits
  • High-frequency rectifiers for welding equipment and telecom power supplies

Package and Quality

Enclosed in a rugged TO-220 package, the STTH120L06TV1 ensures mechanical robustness and excellent thermal dissipation characteristics. This package is widely accepted in the industry and is designed for optimal performance in a variety of mounting scenarios.

STMicroelectronics is committed to delivering high-quality products. The STTH120L06TV1 is produced with adherence to strict industry standards, ensuring reliability and performance consistency for the end-user.

With its combination of high-speed switching, high voltage capability, and energy efficiency, the STTH120L06TV1 from STMicroelectronics stands out as a superior choice for designers looking to enhance the performance and reliability of their high voltage applications.

You May Also Be Interested in

Vishay
Diode Schottky 45V 40A 3-Pin(3+Tab) TO-262 / DIODE SCHOTTKY 45V 20A TO262
Need more? Email Us
ECAD model for VS-MBR4045CT-1-M3
ON Semiconductor
SWITCHMODE Power Rectifiers | DIODE ARRAY SCHOTTKY 30V 3A DPAK
Need more? Email Us
ECAD model for MBRD630CTT4
GeneSiC Semiconductor
DIODE MODULE GP 400V 200A 3TOWER
Need more? Email Us
ECAD model for MURT40040R
Vishay
Diode Schottky 45V 40A 3-Pin(3+Tab) TO-247AC T/R / DIODE ARRAY SCHOTTKY 45V TO247AC
Need more? Email Us
ECAD model for VS-MBR4045WT-N3
Taiwan Semiconductor
DIODE, SCHOTTKY, STANDARD, 10A,
Need more? Email Us
ECAD model for MBRF10L100CT C0G
Vishay
DIODE MOD GP 1000V 40A ADDAPAK
Need more? Email Us
ECAD model for VS-VSKJ71/10
Microchip Technology
DIODE GEN PURPOSE
Need more? Email Us
ECAD model for 1N6642UBCC
Sensata-Crydom
DIODE MODULE GP 600V 90A MODULE
Need more? Email Us
ECAD model for F1892RD600
Vishay
Diode Schottky 60V 20A Automotive 3-Pin(3+Tab) ITO-220AB Tube / DIODE ARRAY SCHOTTKY 60V ITO220
Need more? Email Us
ECAD model for MBRF2060CTHE3/45

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.8340 $65.6680
5+ $26.9408 $134.7040
7+ $26.0989 $182.6923
9+ $25.2570 $227.3130
12+ $24.4151 $292.9812
16+ $21.8894 $350.2304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 367 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention