Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Zarlink
Series MT8977
Package Bulk
Product Status Obsolete
Function Framer
Voltage - Supply 5V
Current - Supply 10mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Supplier Device Package 44-QCC
Standard Package 49 pcs
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 886383-MT8977AP
Ultra Librarian 3D Model Ultra Librarian MT8977AP CAD Model

Description

The 820285 is a telecom interface IC from the MT8977 series. Bold the product name 820285 and manufacturer Zarlink.

  • Series: MT8977
  • Package: Bulk
  • Standard Package: 49 pieces
  • Function: Framer
  • Supply Current: 10mA
  • Supply Voltage: 5V
  • Mounting Type: Surface Mount
  • Operating Temperature: -40°C to 85°C
  • Manufacturer: Zarlink
  • Product Status: Obsolete

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 256BGA
Need more? Email Us
ECAD model for VSC8584XKS-11
Microsemi Corporation
IC DGTL SWITCH RCDX 144BGA / Switches -40°C to 85°C 144-Pin BGA Tray
Need more? Email Us
ECAD model for MT90863AG
Broadcom Limited
IC TELECOM INTERFACE MULTI LAYER / Telecom IC
Lowest to $641.0747
ECAD model for BCM56640B0KFSBLG
Texas Instruments
Low Power Tone Decoder | IC TONE DECODER CMOS 8-SOIC
Lowest to $1.9870
ECAD model for LMC567CM
Microchip Technology
IC TELECOM INTERFACE 64QFN
Need more? Email Us
ECAD model for ZL88701LDF1
Broadcom Limited
SWITCH FABRIC / Telecom IC
Lowest to $438.6999
ECAD model for BCM56524B0IFSBLG
Broadcom Limited
212, BONDED 106, V/ADSL GW / Telecom IC
Lowest to $150.4478
ECAD model for BCM63158B1KFSBG
Intersil
SLIC, 2-4 CONVERSION, BIPOLAR, P
Need more? Email Us
ECAD model for ISL5585ECMZ
Maxim Integrated
IC TELECOM INTERFACE 256BGA
Need more? Email Us
ECAD model for DS21Q554BN+

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention