EN
  • EN
  • DE

STM32L433RCT6

Part No STM32L433RCT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32L4
Package Tray
Number of I/O 52
Family Name STM32L433
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 847907-STM32L433RCT6
Ultra Librarian 3D Model Ultra Librarian STM32L433RCT6 CAD Model

Description

STM32L433RCT6 Microcontroller - STMicroelectronics

The STM32L433RCT6 is a cutting-edge microcontroller from STMicroelectronics, belonging to the STM32L4 series, which are renowned for their energy efficiency and performance. This device is built on an ARM Cortex-M4 core with a Floating Point Unit (FPU), running at a frequency of up to 80 MHz. Its architecture strikes an exceptional balance between power consumption and processing capability, making it an ideal choice for a wide range of applications, particularly those demanding low power and high performance.

With a memory configuration of 256 KB of Flash memory and 64 KB of SRAM, the STM32L433RCT6 provides ample storage for complex applications and the flexibility to handle data-intensive operations. Its rich set of peripherals includes multiple I/Os, communication interfaces such as I2C, SPI, USART, and USB, as well as analog components like 12-bit ADCs, DACs, and ultra-low-power comparators, which enhance its versatility in interfacing with various sensors and devices.

The microcontroller also boasts several power-saving features. Its energy-efficient modes, such as Sleep, Stop, and Standby, allow for significant reduction in power consumption, which is crucial for battery-operated devices. In addition, it features an integrated LCD controller, a real-time clock, and several safety mechanisms like CRC calculation unit, which ensures data integrity, and a hardware encryption module to secure data communication.

STMicroelectronics has designed the STM32L433RCT6 with robustness in mind. It operates over a wide temperature range (-40°C to +85°C or -40°F to +185°F), making it suitable for harsh environments. The microcontroller is available in a 64-pin LQFP package, which is conducive to space-constrained applications while still offering sufficient pin count for most complex tasks.

Developers can also take advantage of the comprehensive development ecosystem provided by STMicroelectronics, including software libraries, development boards, and the STM32Cube software suite, which simplifies the configuration and initialization of the device, accelerating the development process.

In summary, the STM32L433RCT6 from STMicroelectronics is a powerful and flexible microcontroller that delivers outstanding performance and energy efficiency, making it an excellent choice for applications ranging from industrial controls and consumer electronics to medical devices and IoT solutions.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1881 $51.8810
21+ $4.8598 $102.0558
32+ $4.6956 $150.2592
46+ $4.3672 $200.8912
60+ $4.2030 $252.1800
75+ $4.0389 $302.9175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,249 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess